EN
  • EN
  • DE

MIC5335-KGYMT-TR

Part No MIC5335-KGYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V2.6V 0.3A/0.3A 6-Pin TDFN EP T/R / IC REG LDO 2.6V/1.8V 0.3A 6TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 1.8V, 2.6V
Voltage Dropout (Maximum) 0.2V @ 300mA, 0.2V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 125μA ~ 220μA
PSRR 65dB ~ 45dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-UFDFN Exposed Pad, 6-TMLF
Manufacturer Package 6-TMLF (1.6x1.6)
Win Source Part Number 788755-MIC5335-KGYMT-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5335
Introduction Date December 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5335-KGYMT-TR CAD Model

Description

Microchip Technology's MIC5335-KGYMT-TR: A High-Performance Dual LDO Regulator

The MIC5335-KGYMT-TR from Microchip Technology is a state-of-the-art dual linear voltage regulator, designed to provide a high level of performance for a wide range of applications. This compact and efficient component is housed in a 10-pin 2x2mm Thin MLF® package, making it ideal for space-constrained applications that require precise voltage regulation.

Key Features

  • Output Voltage Accuracy: The MIC5335-KGYMT-TR offers impressive output voltage accuracy, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout: It features a low dropout voltage, which means it can maintain a stable output voltage even when the input voltage is very close to the output voltage, making it highly efficient in battery-operated devices.
  • High Output Current: Each regulator can deliver up to 150mA of output current, providing sufficient power for a range of applications.
  • Independent Shutdown Control: The device allows for independent shutdown control of each regulator, which can help in power management and prolonging battery life in portable devices.
  • Thermal Shutdown Protection: It includes thermal shutdown protection to safeguard the device against overheating, thereby ensuring long-term reliability.
  • Wide Operating Temperature Range: The MIC5335-KGYMT-TR is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The dual LDO regulator is versatile and can be used in various applications, including:

  • Portable electronics such as smartphones and tablets
  • Wireless communication devices
  • Digital cameras and audio devices
  • Medical devices
  • Automotive electronics

Conclusion

The MIC5335-KGYMT-TR is an excellent choice for designers looking for a reliable, high-performance voltage regulator. Its low dropout, high accuracy, and dual-regulator configuration make it a versatile solution for maintaining stable voltages in a variety of electronic devices. With its advanced features and compact footprint, the MIC5335-KGYMT-TR continues Microchip Technology's tradition of delivering high-quality power management solutions to the market.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess