EN
  • EN
  • DE

MIC5370-PPYMT-TR

Part No MIC5370-PPYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V/3V 6TMLF  /  Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3V, 3V
Voltage Dropout (Max) 0.31V @ 150mA, 0.31V @ 150mA
Current - Output 150mA, 150mA
Current - Quiescent (Iq) 45 µA
Current - Supply (Max) 85 µA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-UFDFN Exposed Pad, 6-TMLF®
Supplier Device Package 6-TMLF® (1.6x1.6)
Base Product Number MIC5370
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 576-3331-2,1611-MIC5370-PPYMT-DKR,1611-MIC5370-PPYMT-DKR-ND,1611-MIC5370-PPYMT-CT-ND,1611-MIC5370-PPYMT-DKRINACTIVE,576-3331-1,1611-MIC5370-PPYMT-CT,1611-MIC5370-PPYMT-CTINACTIVE,MIC5370PPYMTTR,576-3331-6,MIC5370-PPYMT TR
Standard Package 5,000
Win Source Part Number 1130129-MIC5370-PPYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC5370-PPYMT-TR CAD Model

Description

Product Overview: MIC5370-PPYMT-TR from Microchip Technology

The MIC5370-PPYMT-TR is an advanced, high-performance dual LDO (Low Drop-Out) voltage regulator integrated circuit brought to you by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact and efficient component is engineered to deliver a stable and precise voltage supply, making it an ideal choice for powering sensitive electronic devices in a variety of applications.

Key Features

  • Dual Output: The MIC5370 provides two independently regulated output voltages, which can be useful for systems that require multiple voltage levels.
  • Low Dropout: Designed to operate with a minimal voltage difference between the input and output, this LDO regulator ensures efficient use of power and is suitable for battery-operated devices.
  • High Accuracy: With tight output voltage accuracy, the MIC5370 ensures reliable performance for critical applications that demand precise voltage levels.
  • Low Quiescent Current: The device features a low quiescent current, which helps to minimize power consumption when the device is in standby mode, thus extending battery life.
  • Thermal Shutdown: To protect against overheating, the MIC5370 includes a thermal shutdown feature that automatically disables the output if the temperature exceeds a certain threshold.
  • Current Limit Protection: Built-in current limit protection prevents damage to the regulator and the downstream circuitry from excessive current draw.
  • Small Package: The MIC5370 is available in a tiny, leadless package, making it suitable for space-constrained applications.

Applications

The versatility of the MIC5370-PPYMT-TR allows it to be employed in a wide array of electronic systems, including:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Microprocessor/microcontroller power supplies
  • Medical devices
  • Automotive electronics

With its robust feature set, the MIC5370-PPYMT-TR from Microchip Technology stands out as a reliable power management solution that provides both precision and efficiency. Whether you're designing a complex medical instrument or a simple consumer electronic gadget, this LDO regulator is designed to meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8201 $53.3065
150+ $0.6730 $100.9500
235+ $0.6519 $153.1965
320+ $0.6309 $201.8880
410+ $0.6099 $250.0590
550+ $0.5468 $300.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess