EN
  • EN
  • DE

MIC5400YWM

Part No MIC5400YWM
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 30MA 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 4.75V
Maximum Supply Voltage 5.5V
Channel Output Current 30mA
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 044792-MIC5400YWM
Ultra Librarian 3D Model Ultra Librarian MIC5400YWM CAD Model

Description

Microchip Technology MIC5400YWM Overview

The MIC5400YWM is a high-performance solution from Microchip Technology, designed to cater to the demanding needs of modern electronics. This integrated circuit is a testament to Microchip's commitment to providing advanced technological components that enhance the functionality and reliability of electronic systems.

Key Features

  • Efficient Power Management: The MIC5400YWM is engineered to deliver precise power management, ensuring that devices operate at optimal efficiency with reduced power waste.
  • Compact Footprint: With its small form factor, this product is ideal for space-constrained applications, allowing designers to save valuable board space while maintaining high performance.
  • Robust Performance: Built to withstand the rigors of modern electronic demands, the MIC5400YWM operates reliably under a wide range of temperatures and conditions.
  • Flexible Applications: This versatile component is suitable for a variety of applications, including consumer electronics, industrial systems, and automotive technologies, among others.

Technical Specifications

The MIC5400YWM features a range of technical specifications that make it a standout choice for designers and engineers. It operates within a specified voltage range and temperature range, ensuring stable performance across different environments. Additionally, the device is manufactured to adhere to stringent quality standards, providing assurance of its durability and longevity.

Easy Integration

Microchip Technology understands the importance of ease of integration in the design process. The MIC5400YWM is designed with this in mind, offering compatibility with a wide range of microcontrollers and processors. This ensures that the device can be easily incorporated into existing and new designs without the need for extensive reconfiguration.

Support and Resources

Microchip Technology provides comprehensive support for the MIC5400YWM, including detailed datasheets, application notes, and design guides. Customers can also access Microchip's technical support team for assistance with integration, optimization, and troubleshooting, ensuring a smooth design experience from concept to production.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9593 $59.3895
36+ $3.2490 $116.9640
56+ $3.1474 $176.2544
76+ $3.0457 $231.4732
99+ $2.9441 $291.4659
132+ $2.6392 $348.3744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess