EN
  • EN
  • DE

MIC5801YWM

Part No MIC5801YWM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 4/8-Bit Parallel-Input Latched Drivers | IC DRVR LATCH 8BIT PAR IN 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type Latched Driver
Number of Outputs 8
Output Configuration Low Side
Output Type Bipolar
Interface Strobe, Parallel
Load Voltage (V) 50V (Maximum)
Current - Output (Maximum) 500mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MIC5801
Manufacturer Pack Quantity 31
MSL Level 2 (1 Year)
Win Source Part Number 1223222-MIC5801YWM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5801YWM CAD Model

Description

MIC5801YWM from Microchip Technology - Product Overview

The MIC5801YWM is a robust, high-performance integrated circuit designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is a part of Microchip's extensive range of power management products, specifically tailored to meet the demands of high-efficiency applications.

Key Features

  • Driver Type: The MIC5801YWM is a driver IC, specifically an 8-bit serial-input latched driver. This type of driver is ideal for controlling LEDs, relays, and other high-current loads.
  • Output Configuration: It features an open-collector output configuration, which allows multiple drivers to be connected in parallel to achieve higher current capabilities.
  • Output Voltage: The device supports a wide output voltage range, making it versatile for various applications.
  • Integrated Suppression: To protect against inductive kickback, which is common when driving inductive loads like relays and solenoids, the MIC5801YWM includes integrated suppression diodes.
  • Series: It is part of Microchip’s well-established series of driver ICs, known for their reliability and performance.
  • Package / Case: The product is offered in a 22-SOIC (0.295", 7.50mm Width) package, which is suitable for surface-mount technology (SMT).

Applications

The MIC5801YWM is ideal for a wide range of applications due to its ability to drive high-current loads and its compatibility with serial data control. Common applications include:

  • LED displays and indicators
  • Relay drivers for automation and control systems
  • Industrial controls
  • Peripheral drivers for microcontrollers

Quality and Reliability

Microchip Technology is committed to delivering high-quality products that are rigorously tested for reliability. The MIC5801YWM is no exception and is designed to meet the stringent requirements of industrial and commercial applications.

Support and Resources

Microchip Technology offers comprehensive technical support and resources for the MIC5801YWM, including datasheets, application notes, and design guides to assist engineers in integrating this component into their designs.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0928 $50.9280
21+ $4.7643 $100.0503
33+ $4.6000 $151.8000
47+ $4.2714 $200.7558
61+ $4.1071 $250.5331
77+ $3.9429 $303.6033
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,666 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess