EN
  • EN
  • DE

MIC6211BM5-TR

Part No MIC6211BM5-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.5MHZ SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 6 V/μs
Gain Bandwidth Product (GBP) 2.5MHz
Current - Input Bias 50nA
Voltage - Input Offset 2mV
Operating Supply Current 1.3mA
Channel Output Current 50mA
Supply Voltage - Operating 4 V to 32 V, ±2 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1077183-MIC6211BM5-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC6211BM5-TR CAD Model

Description

Microchip Technology's MIC6211BM5-TR: High-Performance Voltage Regulator

The MIC6211BM5-TR from Microchip Technology is a precision voltage regulator designed to deliver a high level of performance for a wide range of applications. This regulator is part of Microchip's extensive line of power management solutions, known for their reliability and efficiency. The MIC6211BM5-TR is particularly suitable for portable electronic devices, where stable voltage levels are critical for optimal operation.

Key Features

  • Output Voltage: The MIC6211BM5-TR provides a fixed output voltage, ensuring a stable power supply to sensitive electronic components.
  • High Accuracy: This voltage regulator offers excellent accuracy, which is essential for maintaining the performance of precision electronic circuits.
  • Low Dropout: With its low dropout performance, the MIC6211BM5-TR can maintain a regulated output even when the supply voltage is very close to the output voltage, making it ideal for battery-powered applications.
  • Thermal Protection: The device includes built-in thermal protection, safeguarding it against damage from overheating.
  • Small Form Factor: The regulator comes in a compact SOT-23-5 package, which is perfect for space-constrained applications.

Applications

The MIC6211BM5-TR is versatile and can be used in a variety of electronic devices. Some of the common applications include:

  • Battery-powered equipment
  • Portable communication devices
  • Laptops and PDAs
  • Consumer electronics
  • Medical devices

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the MIC6211BM5-TR is no exception. The device is built to meet high standards, ensuring reliable performance in even the most demanding conditions. With its robust design and comprehensive protection features, the MIC6211BM5-TR is a product that designers and engineers can trust for their critical power management needs.

In summary, the MIC6211BM5-TR from Microchip Technology is a high-performance, fixed-output voltage regulator that offers accuracy, low dropout, and thermal protection, all within a small SOT-23-5 package. It is an excellent choice for a wide range of applications where power efficiency and space savings are crucial.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess