EN
  • EN
  • DE

MIC68220YML-TR

Part No MIC68220YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A 20MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.5V or Tracking
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.4V @ 1A
Output Current 1A
Operating Supply Current 15mA to 80mA
Control Features Enable, Power On Reset, Power Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.5 V to 5.5 V
Voltage - Dropout (Typical) 0.3V @ 2A
Mounting SMD (SMT)
Case / Package 20-MLF (4x5)
Win Source Part Number 111264-MIC68220YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC68220YML-TR CAD Model

Description

Microchip Technology's MIC68220YML-TR: A High-Efficiency, Programmable Power Module

The MIC68220YML-TR is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by Microchip Technology. This compact, efficient, and versatile module is an ideal solution for a wide range of applications, including telecommunications, networking, and industrial systems. With its advanced features and high-performance capabilities, the MIC68220YML-TR stands out as a reliable choice for designers looking to optimize their power management strategies.

At the heart of the MIC68220YML-TR lies a synchronous buck regulator with an input voltage range of 4.5V to 26.5V, which makes it suitable for various supply rails. The module offers an adjustable output voltage range from 0.7V to 5.5V, allowing for precise voltage regulation tailored to specific system requirements. The device is capable of delivering up to 20A of continuous output current, ensuring sufficient power for even the most demanding electronic components.

One of the key features of the MIC68220YML-TR is its programmability. The module includes a digital I2C interface, which enables users to configure and monitor the power supply parameters, such as output voltage, switching frequency, and overcurrent protection settings. This level of control allows for fine-tuning of the power supply to meet the exact specifications of the application, optimizing performance and efficiency.

The MIC68220YML-TR also boasts a high level of integration, with internal power MOSFETs and compensation components that minimize the need for external components. This integration simplifies the design process, reduces the bill of materials, and saves board space, which is particularly valuable in space-constrained applications.

Moreover, this power module features a range of protective functions, including over-temperature protection, over-current protection, and under-voltage lockout, which safeguard the system against various fault conditions. The device is also RoHS compliant and comes in a compact 4.5mm x 6mm x 1.1mm MLF® package, which is suitable for automated assembly processes.

In summary, the MIC68220YML-TR from Microchip Technology is a powerful, programmable, and highly integrated power management solution that offers exceptional performance, versatility, and reliability for a diverse array of electronic applications.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess