EN
  • EN
  • DE

MIC803-31D2VC3-TR

Part No MIC803-31D2VC3-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 117144-MIC803-31D2VC3-TR
Ultra Librarian 3D Model Ultra Librarian MIC803-31D2VC3-TR CAD Model

Description

Microchip Technology MIC803-31D2VC3-TR Voltage Supervisor

The MIC803-31D2VC3-TR is a highly precise, compact, and reliable voltage supervisor designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This device is specifically engineered to monitor voltage levels and provide a reset signal to microcontrollers (MCUs) and other digital systems, ensuring proper operation during power-up, power-down, and brown-out conditions.

This voltage supervisor is a part of the MIC803 series, which is known for its small size and low power consumption, making it an ideal choice for portable and battery-operated applications. The MIC803-31D2VC3-TR comes in a 3-pin SOT-23 package, which is suitable for space-constrained designs.

The key features of the MIC803-31D2VC3-TR include:

  • Reset Threshold Voltage: It has a precise threshold voltage of 3.1V, which is ideal for 3.3V systems, ensuring that the system has a stable power supply before allowing the processor to start.
  • Reset Timeout Delay: The device provides a 140ms (minimum) reset timeout delay, which ensures that the system has sufficient time to stabilize before the reset condition is deasserted.
  • Low Supply Current: With a low supply current of 3.5µA, it is highly energy-efficient, making it perfect for power-sensitive applications.
  • Open Drain Output: The reset output is of open-drain type, allowing it to be pulled up to a voltage higher than VCC, offering flexibility in interfacing with different logic levels.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.

This device is particularly useful in applications where it is critical to maintain the integrity of the system's operation, such as in embedded systems, computers, data storage, and telecommunications equipment. The MIC803-31D2VC3-TR is available in tape and reel packaging, denoted by the suffix '-TR', which facilitates automatic placement and assembly processes in high-volume production environments.

By integrating the MIC803-31D2VC3-TR into your design, you can enhance system reliability and prevent data corruption due to unexpected power fluctuations, ensuring that your applications run smoothly and without interruption.

You May Also Be Interested in

Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7411 $51.8770
165+ $0.6081 $100.3365
255+ $0.5891 $150.2205
355+ $0.5701 $202.3855
455+ $0.5511 $250.7505
610+ $0.4941 $301.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,052 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess