EN
  • EN
  • DE

MIC842LBC5-TR

Part No MIC842LBC5-TR
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP SNGL W/REF SC70-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 1.5 V to 5.5 V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 3μA
Propagation Delay (Max) 12μs
Hysteresis 20mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1077270-MIC842LBC5-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC842LBC5-TR CAD Model

Description

Microchip Technology MIC842LBC5-TR Voltage Comparator

The MIC842LBC5-TR from Microchip Technology is a highly precise, low-power voltage comparator that comes in a compact SC-70-5 package. Designed for a range of applications, this device is an ideal choice for systems that require voltage monitoring while maintaining power efficiency.

This comparator operates over a wide single supply voltage range from 1.6V to 5.5V, making it versatile for use in both low and standard voltage applications. The low operating voltage is particularly suitable for portable and battery-powered devices where power conservation is critical.

The MIC842LBC5-TR boasts a low quiescent current of just 4µA, which is beneficial for prolonging battery life in portable applications. Despite its low power consumption, it does not compromise on speed, offering a fast propagation delay of typically 4µs. This feature ensures quick response times in systems that require high-speed decision-making capabilities.

Another notable feature of the MIC842LBC5-TR is its internal hysteresis, which helps to prevent output oscillations by providing noise immunity. This makes it an excellent choice for noisy environments where stable operation is necessary.

The device is also equipped with an open-drain output that allows for wired-OR configurations and the ability to interface with different logic levels. This flexibility is advantageous for systems that involve multiple logic voltages, as it simplifies the design and integration process.

Furthermore, the MIC842LBC5-TR is characterized for operation over the full industrial temperature range of -40°C to +85°C. Its robustness is suitable for industrial applications that may be subjected to harsh conditions.

With its small footprint, the MIC842LBC5-TR is ideal for space-constrained applications. Its SC-70-5 package is not only compact but also offers a lead-free finish, which is compliant with current environmental standards regarding hazardous substances.

In summary, the MIC842LBC5-TR voltage comparator from Microchip Technology is a reliable and efficient solution for a wide array of applications requiring voltage monitoring and control. Its low power consumption, fast response time, and noise immunity make it a versatile component for both portable and industrial applications.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $7.0051
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Micrel
Comparator with Reference
Need more? Email Us
Renesas Electronics America
Lowest to $1.8203
NJR Corporation/NJRC
Lowest to $1.0268

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess