EN
  • EN
  • DE

MIC910BM5

Part No MIC910BM5
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 135MHZ SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 270 V/μs
Gain Bandwidth Product (GBP) 135MHz
-3db Bandwidth 192MHz
Current - Input Bias 3.5μA
Voltage - Input Offset 1mV
Operating Supply Current 2.5mA
Channel Output Current 90mA
Supply Voltage - Operating ±2.5 V to 9 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058904-MIC910BM5
Ultra Librarian 3D Model Ultra Librarian MIC910BM5 CAD Model

Description

The MIC910BM5 from Microchip Technology is a high-precision operational amplifier designed for a wide range of applications. This op-amp features a low offset voltage and drift, high input impedance, and low noise, making it ideal for high-performance filters, precision current sensing, and other analog circuits that require excellent accuracy.

Key Features:

  • Low Offset Voltage: The MIC910BM5 offers a very low input offset voltage, which improves the accuracy of amplification in precision applications.
  • Low Noise: With its low noise characteristics, this op-amp is suitable for audio applications and other sensitive instrumentation where a clean signal is crucial.
  • High Gain Bandwidth: The device provides a high gain-bandwidth product, enabling it to maintain its performance over a wide range of frequencies.
  • Single Supply Operation: It is capable of operating from a single power supply, simplifying the power supply design and making it suitable for battery-operated devices.
  • Small Package: The MIC910BM5 comes in a compact SOT-23-5 package, which is perfect for space-constrained applications.

Applications:

The operational amplifier is versatile and can be used in various applications, including:

  • Precision analog circuits
  • Active filters and signal conditioning
  • Data acquisition systems
  • Instrumentation
  • Battery-powered devices
  • Portable equipment

The MIC910BM5 operational amplifier from Microchip Technology is a reliable and high-performing component that meets the needs of engineers and designers looking for precision, low power consumption, and ease of integration into their electronic designs.

For detailed specifications, application notes, and additional resources, please visit the Microchip Technology official website or contact their customer support for further assistance.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess