The MIC93809YMM is a high-performance, Power Good (PG) output low-dropout voltage regulator (LDO) from Microchip Technology, designed to deliver a continuous 300mA output current. This device is part of Microchip's extensive range of power management solutions, tailored to meet the demands of various electronic applications.
Key Features
- Output Voltage: The LDO provides a fixed output voltage, ensuring stable operation for sensitive electronics.
- High Accuracy: With its precision output, the MIC93809YMM maintains tight regulation, which is critical for maintaining system stability.
- Power Good (PG) Output: This feature provides a status signal indicating when the output voltage is within nominal operating conditions, which is essential for reliable system startup and operation.
- Thermal Shutdown: The built-in thermal shutdown protection safeguards the device against overheating, enhancing the product's reliability and longevity.
- Current Limit Protection: This safety feature prevents damage to the LDO and the connected load in the event of a current overload.
Applications
The MIC93809YMM is suitable for a wide range of applications, including:
- Battery-powered devices
- Portable and handheld equipment
- Microcontroller/processor power supply
- Point-of-load power conversions
- Consumer electronics
Product Specifications
Parameter
Value
Manufacturer
Microchip Technology
Part Number
MIC93809YMM
Output Current
300mA
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
With its robust design and comprehensive feature set, the MIC93809YMM from Microchip Technology is an ideal choice for designers looking for a reliable LDO voltage regulator that offers both performance and protection for their electronic designs.