EN
  • EN
  • DE

MIC94031BM4TR

Part No MIC94031BM4TR
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 16V 1A SOT-143
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 16V
Continuous Drain Current at 25°C 1A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.7V, 10V
Gate-Source Threshold Voltage 1.4V @ 250μA
Max Input Capacitance 100pF @ 12V
Maximum Gate-Source Voltage 16V
Power Dissipation (Max) 568mW (Ta)
Maximum Rds On at Id,Vgs 450 mOhm @ 100mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143
Dimension TO-253-4, TO-253AA
Win Source Part Number 208424-MIC94031BM4TR
Ultra Librarian 3D Model Ultra Librarian MIC94031BM4TR CAD Model

Description

Microchip Technology MIC94031BM4TR Overview

The MIC94031BM4TR is a high-performance, fully-integrated load switch from Microchip Technology, designed to provide a compact and efficient solution for power management in electronic devices. This component is part of the MIC94031 series, which is known for its reliability and effectiveness in controlling voltage and current to various circuits.

Key Features

  • Low On-Resistance: The MIC94031BM4TR boasts a low on-resistance (R<sub>ON), which enhances its efficiency by minimizing power loss during operation.
  • Input Voltage Range: It supports a wide input voltage range, making it versatile for various applications.
  • Fast Switching: The device is capable of fast switching, allowing for quick response times in power distribution systems.
  • Current Limit: It includes a current limit feature to protect the device and the load from overcurrent conditions.
  • Thermal Shutdown: The thermal shutdown function provides additional protection by turning off the switch if the temperature exceeds a certain threshold.
  • Controlled Turn-On: The MIC94031BM4TR offers a controlled turn-on feature to reduce inrush current, which can be critical in sensitive applications.

Applications

The versatility of the MIC94031BM4TR makes it suitable for a wide range of applications, including but not limited to:

  • Power distribution switches
  • Battery-operated devices
  • Portable electronics
  • Smartphones and tablets
  • Notebook computers
  • Wearable technology

Package and Availability

The MIC94031BM4TR comes in a compact 4-pin 1mm x 1mm Thin DFN package, which is ideal for space-constrained applications. The "TR" suffix indicates that the product is provided in tape and reel packaging, facilitating efficient assembly during mass production.

Microchip Technology's commitment to quality ensures that the MIC94031BM4TR load switch meets strict industry standards for performance and reliability. Whether for power management in consumer electronics or industrial devices, this component stands out as a smart choice for designers looking to optimize their power distribution systems.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2264 $61.3584
14+ $8.3911 $117.4754
22+ $8.1289 $178.8358
30+ $7.8667 $236.0010
38+ $7.6045 $288.9710
51+ $6.8180 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess