EN
  • EN
  • DE

MIC94095YC6-TR

Part No MIC94095YC6-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SW HGH SIDE 1.2A SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.2A
Rds On (Typ) 130 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package SC-70-6
Win Source Part Number 1077302-MIC94095YC6-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC94095YC6-TR CAD Model

Description

Product Overview: MIC94095YC6-TR by Microchip Technology

The MIC94095YC6-TR is a high-quality, integrated circuit manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is a testament to Microchip's commitment to providing state-of-the-art electronic components that meet the rigorous demands of modern electronic systems.

Key Features

  • Load Switch Type: The MIC94095YC6-TR is a P-Channel MOSFET load switch that provides a high-efficiency solution for power management and distribution in electronic circuits.
  • Low On-Resistance: With an on-resistance typically as low as 65mΩ, this load switch ensures minimal power loss and heat generation, thereby improving overall system efficiency.
  • Input Voltage Range: It operates over an input voltage range of 1.8V to 5.5V, making it versatile for a wide range of applications from battery-powered devices to industrial systems.
  • Current Limit: The device features a programmable current limit to protect the power source and load from overcurrent conditions, enhancing system reliability.
  • Thermal Shutdown: An integrated thermal shutdown mechanism prevents the device from overheating, ensuring safe operation under various conditions.
  • Fast Transient Response: The MIC94095YC6-TR is designed to provide fast transient response, which is crucial for maintaining stable operation during sudden load changes.

Applications

The versatile nature of the MIC94095YC6-TR makes it suitable for a wide array of applications, including but not limited to:

  • Power management in portable electronics such as smartphones, tablets, and laptops.
  • Energy conservation systems where efficient power distribution is critical.
  • Industrial control systems requiring robust power switching capabilities.
  • Automotive electronics where reliability and efficiency are paramount.

Package and Availability

The MIC94095YC6-TR comes in a compact 6-pin 1.2mm x 1.6mm Thin DFN package, which is ideal for space-constrained applications. It is available in tape and reel format, denoted by the 'TR' suffix, facilitating easy integration into automated manufacturing processes. As with all Microchip products, this load switch is supported by Microchip's global customer service and technical support network.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3761 $55.0440
90+ $1.1291 $101.6190
140+ $1.0938 $153.1320
190+ $1.0586 $201.1340
245+ $1.0233 $250.7085
330+ $0.9174 $302.7420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess