EN
  • EN
  • DE

MIC94310-4YM5-TR

Part No MIC94310-4YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 200MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 3.6V
Voltage - Output (Min/Fixed) 1.2V
Voltage Dropout (Max) 0.1V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 250 µA
PSRR 85dB ~ 50dB (100Hz ~ 10MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MIC94310
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC94310-4YM5TR,MIC94310-4YM5-CT,MIC94310-4YM5-DKR,MIC94310-4YM5TR-ND
Standard Package 3,000
Win Source Part Number 1320068-MIC94310-4YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC94310-4YM5-TR CAD Model

Description

Product Overview: MIC94310-4YM5-TR from Microchip Technology

The MIC94310-4YM5-TR is a high-performance, current-limiting load switch designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient component is specifically engineered to provide a controlled way to enable and disable power to a system or a subsystem, making it an essential part of power management solutions across a variety of applications.

Key Features

  • Low On-Resistance: The device features a low on-resistance (R<sub>ON) that ensures minimal voltage drop and power loss, allowing for efficient power distribution and extended battery life in portable applications.
  • Input Voltage Range: It operates over a wide input voltage range, making it suitable for various operating environments and ensuring compatibility with a broad range of system voltages.
  • Fast Transient Response: The MIC94310-4YM5-TR is designed to provide a fast transient response, which is crucial for maintaining stable operation during rapid load changes.
  • Current Limiting: The built-in current limiting feature protects the system from overcurrent conditions, enhancing the overall reliability and safety of the application.
  • Thermal Shutdown: An integrated thermal shutdown function prevents the device from overheating, thereby safeguarding the load switch and the system it controls.
  • Controlled Slew Rate: The device offers a controlled slew rate for the output voltage, minimizing inrush current and the potential for system voltage disturbances.

Applications

The MIC94310-4YM5-TR is versatile and can be used across a wide range of applications, including:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Power management modules
  • Embedded systems
  • Industrial and medical equipment

Package and Availability

This load switch is offered in a compact SOT-23-5 package, making it ideal for space-constrained applications. The suffix 'TR' denotes that the product is provided in tape and reel packaging, which is suitable for automated assembly processes. As with all Microchip products, the MIC94310-4YM5-TR is designed for long-term availability and reliability, ensuring a stable supply for ongoing and future projects.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess