EN
  • EN
  • DE

MIC94345-GYMT-TR

Part No MIC94345-GYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 500MA 6TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 500mA 6-TDFN (1.6x1.6)
Manufacturer Microchip Technology
Series Ripple Blocker™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-UFDFN Exposed Pad
Case / Package 6-TDFN (1.6x1.6)
Family Name MIC94345
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-4241-6, MIC94345GYMTTR, 576-4241-2, MIC94345-GYMT TR, 576-4241-1
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927161-MIC94345-GYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC94345-GYMT-TR CAD Model

Description

The MIC94345-GYMT-TR is a sophisticated, high-performance Power Management IC (PMIC) designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This component is specifically engineered to cater to the demanding needs of modern electronic applications, offering a compact, efficient, and reliable solution for power management requirements.

Key Features

  • High Efficiency: The MIC94345-GYMT-TR is designed to maximize power efficiency, which is crucial for battery-powered devices, ensuring longer operation times and reduced heat generation.
  • Low Quiescent Current: It boasts a low quiescent current that minimizes power consumption in idle mode, contributing to the overall energy-saving capabilities of the device.
  • Voltage Regulation: This PMIC provides stable voltage regulation, maintaining consistent performance even under varying load conditions and input voltages.
  • Thermal Protection: Integrated thermal protection safeguards the device from overheating, thus ensuring reliability and longevity of both the PMIC and the system it powers.
  • Small Footprint: The MIC94345-GYMT-TR comes in a compact package, making it an ideal choice for space-constrained applications.

Applications

The versatility of the MIC94345-GYMT-TR allows it to be used in a wide array of applications, including but not limited to:

  • Portable and wearable devices
  • Wireless sensors and IoT devices
  • Medical equipment
  • Energy-efficient power supplies

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC94345-GYMT-TR is no exception. It is built with the highest standards of quality control and reliability, ensuring that it meets the stringent requirements of industrial and consumer applications. The device is also RoHS compliant, reflecting Microchip's dedication to environmental sustainability.

Ordering Information

The MIC94345-GYMT-TR is available for order in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed product specifications, technical documentation, and support, customers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8021 $52.1365
155+ $0.6581 $102.0055
240+ $0.6376 $153.0240
325+ $0.6170 $200.5250
420+ $0.5964 $250.4880
565+ $0.5347 $302.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess