EN
  • EN
  • DE

MICRF300YC6-TR

Part No MICRF300YC6-TR
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC RF AMP GP 100MHZ-1GHZ SC70-6  /  RF Amplifier IC General Purpose 100MHz ~ 1GHz SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Frequency 100MHz ~ 1GHz
P1dB -27dBm
Gain 18.3dB
Noise Figure 1.15dB
RF Type General Purpose
Voltage - Supply 1.8V ~ 3.6V
Current - Supply 2.5mA
Test Frequency 433.92MHz
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -MICRF300YC6 TR,-MICRF300YC6-TR,576-4341-2,MICRF300YC6 TR-ND,-MICRF300YC6 TR-ND,576-4341-1,576-4341-6,MICRF300YC6 TR,MICRF300YC6TR
Standard Package 3,000
Win Source Part Number 1078831-MICRF300YC6-TR
Ultra Librarian 3D Model Ultra Librarian MICRF300YC6-TR CAD Model

Description

MICRF300YC6-TR - RF Receiver from Microchip Technology

The MICRF300YC6-TR is a sophisticated RF receiver integrated circuit (IC) designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This component is specifically engineered to cater to the needs of low-power and high-performance wireless communication systems.

Key Features:

  • Frequency Range: The device operates in the sub-GHz frequency range, making it suitable for a variety of applications including remote control systems, home automation, and telemetry.
  • Modulation: It supports multiple modulation schemes such as OOK (On-Off Keying) and ASK (Amplitude-Shift Keying), providing flexibility in the design of wireless communication protocols.
  • Low Power Consumption: The MICRF300YC6-TR is designed for battery-powered applications, with power-saving features that ensure long battery life in end products.
  • High Sensitivity: With its high sensitivity, the receiver is capable of detecting weak signals, which enhances the range and reliability of the wireless communication.
  • Integrated Features: It includes an automatic gain control (AGC) circuit, a frequency synthesizer, and a data filter, which reduce the need for external components and simplify the overall design.
  • Package: The device is available in a small, leadless 6-pin SOT-23 package, which is ideal for space-constrained applications.

Applications:

The MICRF300YC6-TR is versatile and can be used in a wide range of applications, including but not limited to:

  • Wireless security systems
  • Garage door openers
  • Remote keyless entry
  • Wireless sensor networks
  • Industrial control

Ordering Information:

The "TR" suffix in the part number MICRF300YC6-TR indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes. This packaging method is convenient for manufacturers who require efficient, high-volume production.

For engineers and designers looking for a reliable RF receiver solution, the MICRF300YC6-TR from Microchip Technology offers a blend of performance, power efficiency, and compact design, making it an excellent choice for next-generation wireless applications.

You May Also Be Interested in

NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0484 $62.9040
135+ $0.8602 $116.1270
210+ $0.8334 $175.0140
290+ $0.8066 $233.9140
375+ $0.7796 $292.3500
500+ $0.6990 $349.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,999 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess