EN
  • EN
  • DE

MM5450YN

Part No MM5450YN
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC DRIVER DISPLAY LED 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Display Type LED
Operating Supply Current 10mA
Supply Voltage - Operating 4.75 V to 11 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 40-PDIP
Win Source Part Number 1077952-MM5450YN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM5450YN CAD Model

Description

Microchip Technology MM5450YN LED Display Driver

The MM5450YN from Microchip Technology is a robust and reliable LED display driver, designed to manage and control LED displays with efficiency and ease. This integrated circuit is part of Microchip's renowned series of display drivers that are known for their durability, performance, and ease of use. The MM5450YN is particularly suitable for applications that require driving multiple LEDs, making it an excellent choice for creating dynamic and eye-catching displays.

This display driver is capable of controlling up to 34 or 35 segments of LEDs, which allows for the creation of large and complex display panels without the need for multiple drivers. This capability significantly simplifies the design and reduces the component count in applications such as digital clocks, electronic meters, and other devices that require alphanumeric displays.

The MM5450YN operates on a 5V supply voltage, making it compatible with a wide range of microcontrollers and other digital circuits. It also features a serial data input, which enables it to receive data from a microcontroller or another digital device with minimal wiring and connection hassle. The serial interface ensures that data can be sent to the driver using only a few lines, thus simplifying PCB layout and reducing the potential for signal interference.

One of the key advantages of the MM5450YN is its ability to drive LEDs with a constant current, which not only improves the uniformity of the display brightness but also extends the lifespan of the LEDs. Additionally, the constant current eliminates the need for resistors for each segment, further reducing the complexity and cost of the overall design.

Overall, the MM5450YN is a versatile and efficient solution for driving LED displays. Its combination of high segment capacity, serial interface, and constant current output makes it a preferred choice for designers looking to create reliable and visually appealing LED displays for their electronic projects.

You May Also Be Interested in

Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess