EN
  • EN
  • DE

TPS51601ADRBR

Part No TPS51601ADRBR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC MOSFET DRVR SYNC DUAL 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 5.5 V
Logic Voltage - VIL, VIH 0.7V, 4V
Input Type Non-Inverting
Rise and Fall Time 15ns, 10ns
Temperature Range - Operating -40°C to 105°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 055612-TPS51601ADRBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51601ADRBR CAD Model

Description

Product Overview of TPS51601ADRBR from Texas Instruments

The TPS51601ADRBR is a state-of-the-art driver and MOSFET controller designed by Texas Instruments to optimize power solutions for DDR memory systems. This advanced component is specifically engineered to work with DDR2, DDR3, DDR3L, and DDR4 memory systems, providing active termination for the memory bus signals. The TPS51601ADRBR ensures stable operation by delivering the necessary termination voltage (VTT) and a reference voltage (VTTREF) that is half of the supply voltage (VDDQ).

Encased in a compact 8-SON PowerPAD™ package, the TPS51601ADRBR is designed for space-constrained applications. Its small footprint makes it an excellent choice for laptops, desktops, servers, and any other system where efficient memory power management is crucial. The device integrates a high-performance linear regulator and a buffered low-noise reference to drive the precision requirements of the VTT and VTTREF voltages.

One of the key features of the TPS51601ADRBR is its sink/source capability, which is essential for DDR termination. It can provide up to 2 A of sink or source current, which is vital for maintaining signal integrity during periods of high-speed data transmission. Additionally, the device offers an active-low power-down feature, which helps in reducing power consumption when the memory is not in active use.

The TPS51601ADRBR also includes built-in protection features such as under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown (TSD), ensuring reliable operation under various conditions. These safeguards help to prevent damage to the memory system and extend the lifespan of the product.

For design flexibility, the TPS51601ADRBR supports a wide input voltage range from 1.1 V to 3.6 V, making it compatible with a variety of DDR memory generations. Its high accuracy and low output voltage temperature coefficient ensure stable VTT and VTTREF voltages over a wide temperature range, which is critical for system performance and reliability.

Overall, the TPS51601ADRBR from Texas Instruments is an indispensable component for designers looking to optimize their DDR memory power management, offering a blend of performance, compact design, and robust protection features.

You May Also Be Interested in

Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7634 $52.5046
45+ $2.2674 $102.0330
69+ $2.1965 $151.5585
95+ $2.1257 $201.9415
122+ $2.0548 $250.6856
163+ $1.8423 $300.2949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,997 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess