EN
  • EN
  • DE

MRF24XA-I/MQ

Part No MRF24XA-I/MQ
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description Low-Power, 2.4 GHz ISM-Band IEEE 802.15.4™ RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube
Type TxRx + MCU
RF Family/Standard 802.15.4, General ISM > 1GHz
Protocol 6LoWPAN, Zigbee, MiWi
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate (Maximum) 2Mbps
Power - Output 1dBm
Sensitivity -103dBm
Serial Interfaces SPI
GPIO 3
Operating Supply Voltage 1.5 V ~ 3.6 V
Current - Receiving 13.5mA ~ 16.5mA
Current - Transmitting 30mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 1226813-MRF24XA-I/MQ
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MRF24XA
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MRF24XA-I/MQ CAD Model

Description

Product Overview: MRF24XA-I/MQ by Microchip Technology

The MRF24XA-I/MQ is a high-performance, 2.4 GHz RF transceiver from Microchip Technology, designed for wireless applications requiring compliance with the IEEE 802.15.4 standard. This versatile component is an ideal solution for developers looking to integrate reliable wireless communication in industrial monitoring systems, home automation, smart energy management, and Internet of Things (IoT) devices.

Key Features

  • Frequency Band: Operates in the 2.4 GHz ISM band, providing excellent range and penetration for wireless communication.
  • Modulation: Supports multiple modulation schemes including O-QPSK, DSSS, and BPSK, ensuring robust data transmission and reception.
  • Integration: The MRF24XA-I/MQ is designed for easy integration with Microchip's PIC microcontrollers, offering a seamless development experience with their MPLAB® ecosystem.
  • Low Power Consumption: Ideal for battery-powered applications, it features various power-saving modes to extend battery life and reduce overall power usage.
  • Security: Comes with built-in AES-128 encryption, providing secure data communication and protecting against unauthorized access.
  • Performance: Delivers high data throughput and low latency, making it suitable for time-sensitive applications.
  • Range: Capable of long-range communication, which can be further extended with the use of an external power amplifier and low noise amplifier.

Applications

The MRF24XA-I/MQ is a versatile transceiver that can be used in a wide array of applications, including:

  • Smart Home Automation
  • Industrial Wireless Control
  • Wireless Sensor Networks
  • Remote Monitoring Systems
  • IoT Devices
  • Smart Grid and Energy Management

Quality and Support

As with all Microchip products, the MRF24XA-I/MQ is backed by Microchip's commitment to quality. It comes with comprehensive technical support, including detailed documentation, application notes, and a developer community. This support ensures that integrating the MRF24XA-I/MQ into your design is as smooth and efficient as possible, reducing time-to-market and enhancing product reliability.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.4955 $80.9910
4+ $33.2270 $132.9080
6+ $32.1887 $193.1322
8+ $31.1504 $249.2032
10+ $30.1120 $301.1200
13+ $26.9970 $350.9610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess