EN
  • EN
  • DE
  • IT

MSC080SMA330B4

Part No MSC080SMA330B4
Manufacturer Microchip Technology
Catalog FETs - Single
Description MOSFET SIC 3300 V 80 MOHM TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202139-MSC080SMA330B4
Manufacturer Microchip Technology
Category Discrete Semiconductor Products- Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Package Bulk
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 3300 V
Power Dissipation (Max) 381W (Tc)
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian MSC080SMA330B4 CAD Model

Description

Microchip Technology MSC080SMA330B4 Product Overview

The MSC080SMA330B4 is a high-performance silicon carbide (SiC) MOSFET from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced power semiconductor is designed to meet the needs of modern high-efficiency applications that require low on-resistance, high blocking voltage, and fast switching capabilities.

Key Features:

  • High Blocking Voltage: With a blocking voltage of 3300V, the MSC080SMA330B4 is well-suited for high-voltage applications, offering improved power density and reliability.
  • Low On-Resistance: The device's low on-resistance (R<sub>DS(on)) minimizes conduction losses, which enhances overall system efficiency, especially in high-current scenarios.
  • Fast Switching Speed: Fast switching capabilities reduce switching losses and enable higher frequency operation, which can contribute to smaller and lighter system designs.
  • High-Temperature Performance: The MSC080SMA330B4 is capable of operating at high temperatures, making it ideal for demanding environments and applications such as power supplies and motor drives.
  • Robust Package: The device is housed in a robust package that ensures durability and long-term reliability, even in harsh conditions.

Applications:

The MSC080SMA330B4 is versatile and can be used across a wide range of applications, including but not limited to:

  • Renewable energy systems such as solar inverters and wind turbines
  • High-voltage power supplies and converters
  • Electric vehicle (EV) charging stations
  • Industrial motor drives and controls
  • Power factor correction (PFC) circuits

Why Choose MSC080SMA330B4:

The MSC080SMA330B4 from Microchip Technology represents the forefront of SiC MOSFET technology, offering design engineers a combination of high efficiency, reliability, and operational flexibility. By integrating this advanced component into your power conversion systems, you can achieve significant performance improvements, energy savings, and a competitive edge in your market segment.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.4515
Diodes Incorporated
MOSFET P-CH 60V 2.4A SOT23
Lowest to $0.2881
Nexperia USA Inc.
MOSFET N-CH 60V 360MA TO236AB
Lowest to $0.0925
STMicroelectronics
MOSFET N-CH 60V 180A H2PAK-6
Lowest to $61.0908
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.6514
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2443
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.2218
Nexperia USA Inc.
MOSFET N-CH 60V 4.7A 6TSOP
Lowest to $0.3170
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess