EN
  • EN
  • DE

MT90869AG

Part No MT90869AG
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 272BGA / Telecom IC Switch 272-PBGA (27x27)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Switch
Number of Circuits 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 160mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 272-BGA
Supplier Device Package 272-PBGA (27x27)
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645284-MT90869AG
Ultra Librarian 3D Model Ultra Librarian MT90869AG CAD Model

Description

The MT90869AG is a high-performance, feature-rich IC product designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is specifically engineered to cater to the demanding needs of advanced communication systems and is an integral component in the development of telecommunications infrastructure.

Key Features

  • Large Scale Integration: The MT90869AG offers a high level of integration, making it suitable for complex applications that require numerous functions to be packed into a single chip.
  • High Bandwidth: With its ability to support high data transfer rates, this IC is an excellent choice for systems that require fast and reliable communication channels.
  • Low Power Consumption: Designed with energy efficiency in mind, the MT90869AG minimizes power usage, making it ideal for power-sensitive applications.
  • Robust Reliability: Microchip Technology's commitment to quality ensures that the MT90869AG operates reliably under a wide range of conditions, providing stability for critical communication systems.
  • Flexible Application: The versatility of the MT90869AG allows it to be used in various applications, including but not limited to, switching, routing, and signal processing tasks within telecommunications networks.

Applications

The MT90869AG is suitable for a diverse array of applications within the telecommunications industry. Its advanced features enable it to be a core component in systems such as:

  • Digital Switching Systems
  • Packet-Based Networks
  • Wireless Infrastructure
  • High-Speed Routers and Gateways
  • Network Interface Cards

Technical Specifications

The MT90869AG boasts impressive technical specifications that make it a standout choice for designers and engineers looking to incorporate a reliable and efficient IC into their systems. It provides a seamless blend of performance and durability that is synonymous with Microchip Technology's products.

For detailed technical information, datasheets, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their customer service for personalized assistance.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess