EN
  • EN
  • DE

MT9172ANR1

Part No MT9172ANR1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Telecom IC Subscriber Line Interface Concept (SLIC) 24-SSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-SSOP
Family Name MT9172
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928465-MT9172ANR1
Ultra Librarian 3D Model Ultra Librarian MT9172ANR1 CAD Model

Description

Microchip Technology's MT9172ANR1: Digital Network Interface Circuit

The MT9172ANR1 from Microchip Technology is a sophisticated digital network interface circuit designed to cater to the demanding requirements of integrated voice and data communication systems. This highly versatile product is an integral component for applications that necessitate reliable interface connections between digital telecommunication networks and equipment.

Key Features:

  • Integrated Codec: The MT9172ANR1 incorporates a full-duplex codec with filters, which provides high-quality audio signal conversion between analog and digital formats, ensuring crystal-clear voice communication.
  • Flexible Interface Options: It supports multiple interface standards, making it compatible with a wide range of communication protocols and enabling seamless integration into various network configurations.
  • Programmable Gain Settings: The device offers programmable transmit and receive gain settings, allowing customization to meet specific system requirements and ensuring optimal performance in different operating environments.
  • Power Management: With its low-power consumption design, the MT9172ANR1 is ideal for power-sensitive applications, contributing to energy efficiency and longer system operational life.
  • Robust Performance: Engineered to withstand the rigors of telecommunications applications, the MT9172ANR1 is built to deliver reliable performance under a variety of conditions, ensuring uninterrupted service and user satisfaction.

Applications:

The MT9172ANR1 is suitable for a broad spectrum of telecommunication applications, including but not limited to:

  • Integrated Services Digital Network (ISDN) terminals
  • Private Branch Exchange (PBX) systems
  • Digital Loop Carrier systems
  • Wireless Local Loop (WLL) equipment
  • Remote access servers

As a product of Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the MT9172ANR1 is backed by the company's commitment to quality and customer support. With its advanced features and proven reliability, the MT9172ANR1 is an excellent choice for developers and manufacturers looking to create high-performance digital telecommunication solutions.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.2764 $56.5528
5+ $23.2011 $116.0055
7+ $22.4761 $157.3327
10+ $21.7510 $217.5100
12+ $21.0260 $252.3120
16+ $18.8509 $301.6144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,053 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess