EN
  • EN
  • DE
  • IT

MTCH102T-I/MU

Part No MTCH102T-I/MU
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC PROXIMITY DETECTOR 8UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Capacitive Touch Buttons 8-UDFN (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-UDFN Exposed Pad
Case / Package 8-UDFN (3x3)
Family Name MTCH102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MTCH102T-I/MU-ND, MTCH102T-I/MUCT, MTCH102T-I/MUTR, MTCH102T-I/MUDKR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886411-MTCH102T-I/MU
Ultra Librarian 3D Model Ultra Librarian MTCH102T-I/MU CAD Model

Description

The MTCH102T-I/MU is a sophisticated touch controller integrated circuit (IC) developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This IC is designed to bring high-quality touch sensing capabilities to a wide range of applications, making it an ideal choice for designers looking to enhance the user interface of their products.

The MTCH102T-I/MU is part of Microchip's MTCH10x series, known for its exceptional performance in touch sensing with minimal design effort. This particular model offers two-channel touch detection, allowing for the implementation of basic touch pads, buttons, or sliders. It operates on a 2.0V to 5.5V supply voltage range, making it versatile for various electronic devices, from battery-operated gadgets to powered appliances.

One of the key features of the MTCH102T-I/MU is its robust noise immunity. The device employs advanced filtering and signal processing to enhance touch detection and to reduce the impact of environmental noise and other potential interferences. This ensures reliable operation in a variety of conditions, including those with electrical noise or when used with low-cost PCB materials.

The IC is also designed with power efficiency in mind. It supports low-power modes to extend battery life in portable devices. Moreover, the MTCH102T-I/MU has an automatic low-power mode that makes it suitable for applications that require long-term, uninterrupted service with minimal power consumption.

The MTCH102T-I/MU comes in a compact 8-pin UDFN package, which is ideal for space-constrained applications. Its small footprint allows it to be easily integrated into various designs without significantly impacting the overall size of the product.

In summary, the MTCH102T-I/MU from Microchip Technology is a reliable and efficient solution for adding touch input functionality to electronic devices. Its robust noise immunity, power efficiency, and compact design make it a top choice for engineers and designers aiming to create intuitive and user-friendly interfaces.

You May Also Be Interested in

Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Atmel
Lowest to $2.2834
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4214 $50.8494
51+ $1.9868 $101.3268
78+ $1.9247 $150.1266
108+ $1.8626 $201.1608
139+ $1.8006 $250.2834
186+ $1.6143 $300.2598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,458 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess