EN
  • EN
  • DE

PCT25VF040B-80-4I-S2AE

Part No PCT25VF040B-80-4I-S2AE
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 271173-PCT25VF040B-80-4I-S2AE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCT25VF040B-80-4I-S2AE CAD Model

Description

Microchip Technology's PCT25VF040B-80-4I-S2AE Serial Flash Memory

The PCT25VF040B-80-4I-S2AE is a cutting-edge serial flash memory device produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular model offers a robust storage solution for a wide range of applications, including but not limited to embedded systems, networking, telecommunications, and industrial devices.

Key Features:

  • Memory Capacity: The device boasts a 4 Mbit memory size, which provides ample space for firmware storage, configuration parameters, or any other data that requires non-volatile storage.
  • Speed: With an 80 MHz clock frequency, this serial flash memory ensures fast read and write operations, enabling efficient system performance.
  • Interface: It utilizes the SPI (Serial Peripheral Interface) bus, which is known for its simplicity and effectiveness in enabling high-speed communication with microcontrollers.
  • Operating Temperature Range: The PCT25VF040B-80-4I-S2AE is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability and stability across various environmental conditions.
  • Enhanced Security: The device features dedicated security registers that provide hardware-based protection for critical data, preventing unauthorized access and ensuring data integrity.
  • Low Power Consumption: Power efficiency is a hallmark of this memory chip, with low power consumption during operation and even lower power requirements in standby mode, making it ideal for power-sensitive applications.
  • Package: It comes in an 8-contact SOIC package, which is widely used and suitable for standard PCB layouts.

Applications:

Thanks to its robust feature set and reliability, the PCT25VF040B-80-4I-S2AE is a versatile component that can be utilized across various domains. It is particularly well-suited for applications where long-term data retention, fast access times, and high reliability are paramount. This includes IoT devices, digital cameras, set-top boxes, and automotive electronics, among others.

Microchip Technology's commitment to quality ensures that the PCT25VF040B-80-4I-S2AE serial flash memory is a reliable choice for designers and engineers looking to incorporate high-performance non-volatile memory into their systems.

You May Also Be Interested in

Samsung
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9864 $59.1840
145+ $0.8097 $117.4065
225+ $0.7842 $176.4450
305+ $0.7588 $231.4340
395+ $0.7334 $289.6930
530+ $0.6584 $348.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,090 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess