EN
  • EN
  • DE

PIC10F320-I/OT

Part No PIC10F320-I/OT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 448B FLASH SOT23-6 / MCU 8-bit PIC RISC 0.448KB Flash 3.3V/5V Automotive 6-Pin SOT-23 Bag
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 10F
Packaging Bulk
Part Status Obsolete(EOL)
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 3
Program Memory Size 448B (256 x 14)
Program Memory Type FLASH
RAM Size 64 x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 3x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 791866-PIC10F320-I/OT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC10F320
Introduction Date July 11, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC10F320-I/OT CAD Model

Description

Microchip Technology PIC10F320-I/OT Microcontroller

The PIC10F320-I/OT from Microchip Technology is a high-performance, low-power microcontroller that is part of the PIC10F32x series of 8-bit MCUs. This compact and versatile microcontroller is designed with a focus on simplicity and efficiency, making it an ideal choice for a wide range of applications including consumer electronics, automotive, industrial control systems, and Internet of Things (IoT) devices.

Featuring a 14-pin TSSOP package, the PIC10F320-I/OT offers a robust set of features despite its small size. It operates on a 2.3V to 5.5V supply voltage range, ensuring compatibility with various power sources and making it suitable for battery-operated applications. With a maximum CPU speed of 16 MIPS (Million Instructions Per Second), this microcontroller provides the processing power necessary to handle complex tasks and algorithms efficiently.

The device includes 896 bytes of Flash memory for program storage and 64 bytes of data RAM for variable storage, which is ample for small-scale applications. Additionally, it possesses an integrated 10-bit Analog-to-Digital Converter (ADC) with up to four input channels, allowing for precise measurement of analog signals. This is particularly useful in sensor interfacing and data acquisition tasks.

Other notable features of the PIC10F320-I/OT include:

  • Three channels of 8-bit PWM (Pulse Width Modulation) for accurate control of motors and LEDs.
  • Two comparators with a programmable reference voltage, useful for creating custom hysteresis and control loops.
  • A unique device ID for identification purposes and an integrated temperature indicator for thermal monitoring.
  • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels.
  • Low-power features such as Power-saving Sleep mode, which greatly extends battery life in portable applications.

Moreover, the PIC10F320-I/OT is supported by Microchip's comprehensive development tools, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools simplify the development process, from initial design through to debugging and production.

Whether you're designing a simple LED lighting system or a more complex control system, the PIC10F320-I/OT offers a perfect blend of power, functionality, and ease of use, making it an excellent choice for your next project.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4839 $60.3229
26+ $4.4999 $116.9974
40+ $4.3590 $174.3600
55+ $4.2192 $232.0560
71+ $4.0783 $289.5593
95+ $3.6567 $347.3865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess