EN
  • EN
  • DE

PIC10LF320T-I/OT

Part No PIC10LF320T-I/OT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 448B FLASH SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features PIC series Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6
Manufacturer Microchip Technology
Series PIC® 10F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 3
Program Memory Size 448B (256 x 14)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 3x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name PIC10LF320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC10LF320T-I/OTCT, PIC10LF320T-I/OTTR, PIC10LF320T-I/OTDKR, PIC10LF320TIOT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889313-PIC10LF320T-I/OT
Ultra Librarian 3D Model Ultra Librarian PIC10LF320T-I/OT CAD Model

Description

Microchip Technology's PIC10LF320T-I/OT

The PIC10LF320T-I/OT is a high-performance microcontroller (MCU) from Microchip Technology, designed to cater to a wide array of applications requiring low power consumption and compact design. As part of the PIC10 family, this MCU is well-suited for applications in automotive, industrial, appliances, and consumer electronics, where space constraints and power efficiency are of paramount importance.

This 8-bit microcontroller is built on Microchip's advanced technology, which ensures reliable operation under extended temperatures and provides robust interfacing capabilities. It comes in a tiny 6-pin SOT-23 package, making it an ideal choice for space-constrained applications.

Key Features:

  • Core: The device features a precision 8-bit architecture that offers a perfect balance between power efficiency and processing capability.
  • Clock Speed: With a clock speed of up to 16 MHz, the PIC10LF320T-I/OT ensures swift execution of instructions, which is critical for time-sensitive tasks.
  • Memory: It is equipped with 896 bytes of Flash program memory and 64 bytes of data RAM, providing sufficient space for small to medium complexity applications.
  • I/O Pins: Despite its small size, the MCU offers 4 versatile I/O pins that support various functionalities including analog inputs and PWM outputs.
  • Analog-to-Digital Converter (ADC): An integrated 8-bit ADC allows the MCU to interface with analog sensors and devices, making it suitable for a variety of monitoring and control applications.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures stable operation in harsh environments.
  • Low Power Consumption: It features multiple sleep modes and an ultra-low-power wakeup, which help in extending battery life in portable applications.
  • Programmability: Users can program the device using Microchip's MPLAB® development environment, which provides a user-friendly interface and comprehensive development tools.

The PIC10LF320T-I/OT is not just a testament to Microchip Technology's commitment to innovation but also an example of their dedication to providing scalable solutions that meet the evolving needs of the electronics industry. With its compact size, robust feature set, and power efficiency, this MCU stands out as a prime choice for designers looking to optimize their systems without compromising on performance or functionality.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9500 $52.2500
130+ $0.7795 $101.3350
200+ $0.7551 $151.0200
275+ $0.7308 $200.9700
355+ $0.7064 $250.7720
475+ $0.6333 $300.8175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess