EN
  • EN
  • DE

PIC12C508/P04

Part No PIC12C508/P04
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084884-PIC12C508/P04
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC12C508/P04 CAD Model

Description

Microchip Technology's PIC12C508/P04 Microcontroller

The PIC12C508/P04 is a powerful 8-bit microcontroller from Microchip Technology, designed to deliver performance in a compact package. This MCU is ideal for a variety of applications, ranging from simple domestic gadgets to complex industrial controls. Its small form factor and low power consumption make it a preferred choice for space-constrained and power-sensitive projects.

At the heart of the PIC12C508/P04 lies a high-performance RISC CPU, which allows for fast and efficient processing with a minimal instruction set. This microcontroller comes with 512 words of program memory, providing ample space for small to medium-sized applications. Additionally, it features 25 bytes of data RAM, ensuring smooth operation and data handling for your projects.

The device operates at a voltage range of 2.5V to 5.5V, giving designers the flexibility to use it in various power environments. Its clock speed can go up to 4 MHz, which is more than sufficient for a wide range of tasks. Moreover, the PIC12C508/P04 includes an internal 4 MHz oscillator, which reduces the need for external components and simplifies the circuit design.

One of the distinguishing features of this microcontroller is its in-circuit serial programming capability, which allows for easy programming and reprogramming of the device without removing it from the circuit. This feature is invaluable for rapid prototyping and iterative development processes.

The PIC12C508/P04 also boasts power-saving sleep mode, watchdog timer, and programmable code-protection, providing robust features for secure and reliable operation. Its I/O options include 6 general-purpose I/O pins, which can be configured for various peripheral functions to interface with sensors, actuators, and other electronic components.

Whether you're working on hobbyist projects or developing commercial products, the Microchip PIC12C508/P04 microcontroller offers a perfect balance of performance, power efficiency, and ease of use. Its small footprint and rich feature set make it an excellent choice for designers looking to create compact, innovative, and efficient electronic solutions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
KOA Speer
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess