The NXP PMBT8050D is a versatile, high-performance NPN bipolar junction transistor (BJT) designed for a wide array of applications. This compact, surface-mount transistor is part of NXP's portfolio of low-voltage, high-speed switching devices, and is particularly well-suited for mobile and portable electronics due to its space-saving SOT23 package.
Key Features:
- Low Voltage Operation: The PMBT8050D operates at a collector-emitter voltage of 40V, making it ideal for low-voltage circuits and providing excellent power efficiency for battery-operated devices.
- High Current Capability: With a collector current rating of up to 500 mA, this transistor can handle significant current loads, making it useful for driving moderate loads in electronic circuits.
- High-Speed Switching: The fast switching times of the PMBT8050D enable rapid transitions between on and off states, which is beneficial for high-frequency applications and pulse circuits.
- Low Saturation Voltage: The device features a low collector-emitter saturation voltage, which reduces power loss and improves efficiency during operation.
- Robust Performance: NXP's commitment to quality ensures that the PMBT8050D offers reliable performance and a long operational life, even under challenging conditions.
Applications:
The PMBT8050D is designed for use in a variety of electronic circuits and applications, including:
- Switching and Amplification
- Driver Stages in Hi-Fi Amplifiers and TV Circuits
- Signal Processing
- Power Management Functions
- Portable Devices
- Consumer Electronics
Technical Specifications:
| Parameter |
Value |
| Package |
SOT23 |
| Collector-Emitter Voltage (Vceo) |
40V |
| Collector Current (Ic) |
500 mA |
| Collector-Emitter Saturation Voltage |
Low |
| Switching Time |
Fast |
Whether you're designing consumer electronics or developing power management solutions, the NXP PMBT8050D offers the reliability and performance you need in a compact, efficient package.