EN
  • EN
  • DE

PIC12C509A-04I/MF

Part No PIC12C509A-04I/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 8DFNS / MCU 8-bit PIC RISC 1.5KB PROM 3.3V/5V 8-Pin DFN-S EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 12C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type One Time Programmable(OTP)
RAM Size 41 x 8
Supply Voltage 3 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-S (6x5)
Win Source Part Number 791870-PIC12C509A-04I/MF
Popularity Medium
Supply and Demand Status Limited
Family Name PIC12C509
Introduction Date March 04, 1999
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC12C509A-04I/MF CAD Model

Description

Microchip Technology's PIC12C509A-04I/MF Microcontroller

The PIC12C509A-04I/MF is a highly versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a small form factor and low power consumption. This microcontroller is particularly well-suited for a wide range of applications, from automotive systems to consumer electronics, due to its robust feature set and compact design.

Key Features:

  • Core: The device features a powerful PIC microcontroller core with a maximum operating speed of 4 MHz, providing a solid balance between processing power and energy efficiency.
  • Memory: It comes with 1.5KB of on-chip program memory, ensuring sufficient space for small to medium complexity programs. The device also includes 41 bytes of data RAM, allowing for efficient data manipulation and storage during operation.
  • I/O Pins: The microcontroller offers 6 general-purpose I/O pins, giving designers the flexibility to connect a variety of peripherals and interface with other components within their system.
  • Power Efficiency: Designed for low-power applications, the PIC12C509A-04I/MF operates within a voltage range of 2.0V to 5.5V, allowing for battery-powered and portable applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environmental conditions.
  • Package: The microcontroller is available in an 8-pin SOIC package, making it ideal for space-constrained applications.
  • Watchdog Timer: An integrated watchdog timer helps prevent system lock-up by resetting the system in case of software anomalies.

Applications:

The PIC12C509A-04I/MF is a versatile component that can be used in a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Security Systems
  • Home Appliances
  • Personal Health Devices
  • Small-scale Automation Projects

With its combination of performance, power efficiency, and compact size, the PIC12C509A-04I/MF from Microchip Technology is an excellent choice for designers looking to optimize their embedded systems without sacrificing functionality or reliability.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess