EN
  • EN
  • DE

MCP4131T-103E/SN

Part No MCP4131T-103E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 129TAP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 129
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Case / Package 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1637536-MCP4131T-103E/SN
Ultra Librarian 3D Model Ultra Librarian MCP4131T-103E/SN CAD Model

Description

N

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 50KOHM 256TAP 10UMAX / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-uMAX/uSOP
Need more? Email Us
Intersil
DIGIPOT, 32000OHM, 100 PSTN / Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP / Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $1.8240
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24DIP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC POT DGTL DUAL 128POS 14-SOIC
Lowest to $5.0579
Renesas Electronics America
IC DGTL POT 2.5KOHM 64TAP 24SOIC / Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-SOIC
Need more? Email Us
Maxim Integrated
DS3501 Series 5.5 V High-Voltage NV I2C Potentiometer Temp Sensor / LUT- uSOP-10
Need more? Email Us
Renesas Electronics America
IC DGT POT 2.8KOHM 256TP 24TSSOP / Digital Potentiometer 2.8k Ohm 2 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP
Need more? Email Us
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess