EN
  • EN
  • DE

PIC12C509AGT-I/SO

Part No PIC12C509AGT-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348489-PIC12C509AGT-I/SO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12C509AGT-I/SO CAD Model

Description

Microchip Technology PIC12C509AGT-I/SO Microcontroller

The PIC12C509AGT-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC family, designed for embedded applications requiring a compact footprint and efficient power management. This particular model comes in a small-outline (SO) package, making it suitable for space-constrained applications.

At the heart of the PIC12C509AGT-I/SO is an 8-bit architecture that provides a perfect balance between functionality and simplicity, allowing developers to implement robust control systems in a wide range of products. The MCU operates at an industrial temperature range, making it reliable in diverse environments.

Key Features:

  • Integrated 8-bit CPU: The core of the PIC12C509AGT-I/SO is designed for low-power operation and efficient instruction processing, which is essential for battery-powered and power-sensitive applications.
  • Program Memory: It comes with 1.5KB of on-chip ROM, providing ample space for application code in a variety of simple control tasks.
  • Internal Oscillator: The built-in oscillator reduces the need for external clock components, thus simplifying the circuit design and reducing the overall bill of materials.
  • I/O Ports: This microcontroller features 6 general-purpose I/O pins, allowing it to interface with sensors, actuators, and other peripherals.
  • Low-Power Consumption: The PIC12C509AGT-I/SO is engineered for low-power consumption, with several power-saving modes that extend battery life in portable devices.
  • Watchdog Timer: An on-chip watchdog timer helps to ensure system reliability and recovery from unexpected conditions.
  • SOIC Package: The small-outline integrated circuit (SOIC) package is ideal for surface-mounted PCB designs, making it a go-to choice for modern electronic assemblies.

The PIC12C509AGT-I/SO is a versatile MCU that can be programmed for a multitude of uses, from simple LED drivers to complex control systems in consumer electronics, automotive applications, and industrial automation. Its robust design and comprehensive feature set ensure that it remains a popular choice for engineers and designers looking to create reliable and cost-effective solutions.

With Microchip's strong support and resources, including development tools and comprehensive documentation, the PIC12C509AGT-I/SO is an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess