Microchip Technology's PIC12C671T-04I/SM042 Microcontroller
The PIC12C671T-04I/SM042 is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This compact and versatile MCU is part of the PIC family, which is well-known for its robustness, reliability, and ease of use. The PIC12C671T-04I/SM042 is designed to cater to a wide range of applications, from simple tasks to more complex control systems.
Key Features:
- Core: The PIC12C671T-04I/SM042 is built around an 8-bit microcontroller core, providing a solid balance between processing power and power consumption, making it ideal for battery-powered and portable applications.
- Program Memory: It comes with a generous amount of onboard program memory, allowing developers to store complex programs and routines.
- Speed: This MCU operates at a speed of 4 MHz, delivering the efficiency needed for timely task execution in embedded systems.
- Temperature Range: With an industrial temperature range, the PIC12C671T-04I/SM042 is capable of operating under extreme conditions, ensuring reliability and performance even in harsh environments.
- Packaging: The microcontroller is available in a compact SM042 package, which is suitable for space-constrained applications while providing enough pins for essential I/O functions.
- Power Management: The device features power-saving modes, which are crucial for extending the life of battery-operated devices.
Applications:
The versatility of the PIC12C671T-04I/SM042 makes it an excellent choice for a myriad of applications, including but not limited to:
- Industrial control systems
- Automotive applications
- Consumer electronics
- Medical devices
- Home automation
- Portable devices
Microchip's commitment to quality ensures that the PIC12C671T-04I/SM042 MCU provides a reliable and cost-effective solution for developers looking to create sophisticated systems with minimal space requirements. Whether you're designing a simple gadget or a complex automation system, this microcontroller offers the performance and features needed to bring your project to life.