EN
  • EN
  • DE

PIC12C672-10I/P

Part No PIC12C672-10I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 8DIP / PIC PIC® 12C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number PIC12C672
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC12C672-10I/P-NDR
Standard Package 60
Win Source Part Number 1319200-PIC12C672-10I/P
Ultra Librarian 3D Model Ultra Librarian PIC12C672-10I/P CAD Model

Description

Microchip Technology's PIC12C672-10I/P Microcontroller

The PIC12C672-10I/P is a powerful 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact, yet feature-rich solution. This versatile microcontroller is part of Microchip's renowned PIC family, known for their performance, reliability, and ease of use. The PIC12C672-10I/P is particularly well-suited for automation, consumer electronics, and automotive industries, among others.

Key Features:

  • CPU: The device is built around a high-performance RISC CPU, ensuring efficient processing and quick response times for time-sensitive tasks.
  • Program Memory: It comes with 1K words (EPROM) of program memory, providing ample space for small to medium complexity applications.
  • Data Memory: The microcontroller includes 128 bytes of RAM and 64 bytes of EEPROM data memory, suitable for data logging and parameter storage.
  • Speed: With a maximum operating speed of 10 MHz, it delivers swift execution of instructions, which is crucial for real-time applications.
  • I/O Ports: It offers 6 general-purpose I/O pins, giving developers the flexibility to connect a variety of peripherals and interface with external components.
  • Timers: Equipped with an 8-bit timer and a watchdog timer, it helps manage time-critical tasks and system integrity.
  • Analog-to-Digital Converter: An integrated 4-channel, 8-bit ADC allows the microcontroller to process analog signals, making it ideal for sensor interfacing.
  • Supply Voltage: The device operates within a supply voltage range of 3.0V to 5.5V, accommodating various power supply designs.
  • Temperature Range: It is designed to operate over an industrial temperature range, from -40°C to +85°C, ensuring reliability under harsh conditions.
  • Packaging: The PIC12C672-10I/P is available in a PDIP-8 package, which is easy to handle and solder, even for hobbyists and in prototyping environments.

Applications:

The microcontroller's small footprint and comprehensive feature set make it an excellent choice for applications such as:

  • Smart sensors and instrumentation
  • Automotive accessories
  • Home appliances control systems
  • Personal healthcare devices
  • Small-scale robotics

Overall, the PIC12C672-10I/P from Microchip Technology is a robust and versatile microcontroller that offers a balance between performance and power consumption, making it a go-to choice for engineers and designers looking to create compact and efficient embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess