EN
  • EN
  • DE

PIC12C672-10I/SM

Part No PIC12C672-10I/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 8SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12C
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number PIC12C672
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655059-PIC12C672-10I/SM
Ultra Librarian 3D Model Ultra Librarian PIC12C672-10I/SM CAD Model

Description

Microchip Technology's PIC12C672-10I/SM Microcontroller

The PIC12C672-10I/SM is a high-performance, fully-static, 8-bit CMOS microcontroller from Microchip Technology. This compact and versatile microcontroller is designed to support a wide range of applications, from simple to complex embedded systems. The PIC12C672-10I/SM is housed in a small outline (SM) package, making it ideal for space-constrained applications where efficiency and reliability are paramount.

With its 10 MHz clock speed, the PIC12C672-10I/SM offers a swift and responsive computing solution for embedded systems. The device is equipped with 1K words of EPROM, which provide ample space for application code, and the EPROM technology allows for easy programming and reprogramming, which is essential for rapid development and prototyping.

Key features of the PIC12C672-10I/SM include:

  • EPROM Program Memory: 1K words of EPROM allow for easy code updates and flexibility in development.
  • RAM: 64 bytes of RAM provide sufficient temporary data storage for intermediate computations and data handling.
  • I/O Ports: Six general-purpose I/O pins enable the microcontroller to interface with a variety of external devices and sensors.
  • Timers: An 8-bit timer and a watchdog timer help manage timing tasks and system resets, ensuring reliable operation.
  • Analog-to-Digital Converter (ADC): A 4-channel, 8-bit ADC allows the microcontroller to process analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • In-Circuit Serial Programming™ (ICSP™): This feature allows for programming and reprogramming of the device while it is in the circuit, simplifying updates and maintenance.
  • Power Management: The PIC12C672-10I/SM features power-saving modes such as sleep mode, which helps in reducing power consumption for battery-powered applications.
  • Temperature Range: The industrial temperature range (-40°C to +85°C) ensures stable operation in harsh environments.

The PIC12C672-10I/SM microcontroller is a robust and adaptable solution for designers who require a compact yet powerful microcontroller. Its comprehensive feature set, combined with Microchip Technology's reputation for quality, makes it an excellent choice for a variety of applications, including industrial control systems, consumer electronics, automotive systems, and more.

Whether you are developing a new product or upgrading an existing system, the PIC12C672-10I/SM provides a reliable and cost-effective microcontroller solution that delivers performance and flexibility.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8328 $58.2960
170+ $0.6826 $116.0420
265+ $0.6618 $175.3770
365+ $0.6399 $233.5635
470+ $0.6191 $290.9770
625+ $0.5556 $347.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess