EN
  • EN
  • DE
  • IT

PIC12F1501-I/SN

Part No PIC12F1501-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 1.75KB Flash 3.3V/5V Automotive 8-Pin SOIC N Tube / IC MCU 8BIT 1.75KB FLASH 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Data RAM Size 64 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 092190-PIC12F1501-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Computers & Computer Peripherals, Automotive
Family Name PIC12F1501
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC12F1501-I/SN CAD Model

Description

Microchip Technology PIC12F1501-I/SN Microcontroller

The PIC12F1501-I/SN is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed for a broad array of applications. This compact yet powerful MCU is part of Microchip's extensive PIC family, known for their reliability and versatility in various electronic circuits and systems.

Key Features

  • Core: The device is built around a PIC architecture with an operating speed of up to 20 MHz. It features a 14-bit instruction width and is capable of executing most instructions in a single clock cycle, ensuring efficient operation and quick response times.
  • Memory: It comes with 1.75 KB of flash program memory and 64 bytes of EEPROM data memory, which is ample for small to medium complexity applications. Additionally, 128 bytes of RAM provide sufficient workspace for temporary data storage.
  • I/O Ports: The MCU offers 6 general-purpose I/O pins, which can be configured for various peripheral functions, providing flexibility in interfacing with external components.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows the microcontroller to interface with analog sensors and convert their signals into digital values for processing.
  • Timers: Multiple timers, including a 16-bit timer, enhance the capability of the device to manage time-related tasks without external components.
  • Communication: It supports various serial communication protocols like I2C, SPI, and UART, enabling the microcontroller to communicate with other devices, sensors, and peripherals.
  • Package: The PIC12F1501-I/SN is available in an 8-pin SOIC package, which is suitable for space-constrained applications while still being easy to handle in PCB design and manufacturing processes.
  • Temperature Range: This MCU operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Power Management: The device includes power-saving features such as Power-down mode and Wake-up from Sleep, making it ideal for battery-powered or energy-efficient applications.

Whether it's for automation systems, consumer electronics, or custom embedded solutions, the PIC12F1501-I/SN from Microchip Technology provides a compact, cost-effective, and power-efficient option for designers and engineers. Its combination of rich features and ease of use makes it a smart choice for a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44TQFP
Lowest to $31.2001
Microchip Technology
IC MCU 8BIT 32KB FLASH 44TQFP
Lowest to $12.4349
Infineon Technologies
IC MCU ASSP 64LQFP / - Microcontroller IC
Need more? Email Us
Maxim Integrated
IC MCU 16BIT 64KB FLASH 32TQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $2.0711
Maxim Integrated
IC MCU 8BIT 16KB EPROM/UV 52CLCC
Need more? Email Us
Luminary Micro
IC MCU 32BIT 64KB FLASH 100LQFP
Need more? Email Us
Renesas Electronics America
MCU, 4-BIT / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 28DIP
Lowest to $5.4849

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1011 $60.5605
125+ $0.9034 $112.9250
195+ $0.8752 $170.6640
265+ $0.8469 $224.4285
345+ $0.8187 $282.4515
460+ $0.7340 $337.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess