EN
  • EN
  • DE

PIC12F1501T-E/SN

Part No PIC12F1501T-E/SN
Manufacturer Microchip Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOP8
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 733388-PIC12F1501T-E/SN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12F1501T-E/SN CAD Model

Description

Microchip Technology's PIC12F1501T-E/SN Microcontroller

The PIC12F1501T-E/SN is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a broad range of applications. This compact and versatile MCU is housed in an 8-SOIC package, making it suitable for space-constrained applications while offering robust features that enable complex embedded system designs.

Key Features

  • Core: The device is built on a PIC architecture with a CPU speed of up to 20 MHz, providing a solid foundation for applications requiring efficient data processing and control.
  • Memory: It includes 1.75 KB of flash memory, 128 bytes of EEPROM, and 64 bytes of RAM, allowing for flexible program and data storage options.
  • I/O Pins: The microcontroller offers 6 GPIO pins that can be configured for various input/output functions, accommodating a wide range of peripheral integrations.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with up to 4 channels enables the MCU to interface with analog sensors and convert their signals into digital values for processing.
  • Timers and Comparators: It comes with multiple timers and comparators, which are essential for tasks like PWM generation, timekeeping, and event comparison.
  • Communication Peripherals: The device supports I2C, SPI, and UART serial communication protocols, ensuring compatibility with a variety of external devices.

Applications

The PIC12F1501T-E/SN is suitable for a diverse array of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Home Appliances
  • Medical Devices

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The PIC12F1501T-E/SN is backed by Microchip's comprehensive technical support and documentation, ensuring that developers have access to the resources they need to successfully integrate the MCU into their designs.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4796 $59.1840
100+ $1.2139 $121.3900
150+ $1.1758 $176.3700
205+ $1.1377 $233.2285
265+ $1.1007 $291.6855
355+ $0.9864 $350.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess