EN
  • EN
  • DE

CSD97396Q4MT

Part No CSD97396Q4MT
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC NEXFET SYNC BUCK 8VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Synchronous Buck Converters
Load Type Inductive
Technology Power MOSFET
Channel Output Current 30A
Current - Peak Output 65A
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Load 4.5 V to 24 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Bootstrap Circuit, Diode Emulation
Fault Protection Shoot-Through
Mounting SMD (SMT)
Case / Package 8-VSON (4.5x3.5)
Win Source Part Number 1030706-CSD97396Q4MT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD97396Q4MT CAD Model

Description

Product Overview: CSD97396Q4MT from Texas Instruments

The CSD97396Q4MT is a state-of-the-art power stage module from Texas Instruments, designed to deliver high-efficiency power conversion in a compact form factor. This innovative product integrates a driver IC along with two power MOSFETs in a single QFN package, providing an optimal solution for synchronous buck applications.

With its advanced NexFET™ technology, the CSD97396Q4MT boasts superior power density and switching performance, making it an ideal choice for a wide range of applications, including servers, telecom infrastructure, and computing systems. Its optimized layout and internal construction minimize parasitic inductance and resistance, leading to reduced switching losses and improved thermal performance.

The module's high level of integration simplifies design efforts, reduces component count, and shortens development time. Designers can take advantage of the CSD97396Q4MT's features to create smaller, more efficient power supply systems without sacrificing performance.

Key Features:

  • High-Efficiency Power Conversion: Achieves up to 93% efficiency at 25A load, ensuring energy savings and reduced heat generation.
  • Compact QFN Package: Measuring just 5mm x 6mm, the module's small footprint allows for high-density power designs.
  • Integrated Driver and MOSFETs: Combines a driver IC with high- and low-side MOSFETs, providing a complete power stage solution.
  • Advanced NexFET™ Technology: Utilizes cutting-edge MOSFET technology for improved performance and reliability.
  • Optimized for Synchronous Buck Applications: Tailored for applications requiring efficient DC/DC power conversion.
  • Easy to Use: Simplifies the design process and accelerates time-to-market with an integrated solution.

Applications:

  • Server and Telecom Power Supplies
  • Networking Equipment
  • Computing Systems
  • Industrial Power Systems
  • Point of Load (POL) Modules

The CSD97396Q4MT from Texas Instruments represents a leap forward in power module design, providing designers with a highly efficient, reliable, and space-saving solution for their power conversion needs.

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 23QFN
Lowest to $8.4012
Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.1792
Texas Instruments
105-V 0.5-A/0.8-A HALF-BRIDGE GA
Lowest to $0.7628
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRVR 4.25A 8SOICE
Lowest to $0.4090
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4697 $51.4395
75+ $1.3767 $103.2525
115+ $1.3302 $152.9730
165+ $1.2372 $204.1380
210+ $1.1907 $250.0470
265+ $1.1442 $303.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,420 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess