EN
  • EN
  • DE

MAX1926ETC+

Part No MAX1926ETC+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CHARGER LI+ 12-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Maxim Integrated
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Voltage
Voltage - Supply (Max) 12V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-WQFN Exposed Pad
Manufacturer Device Package 12-TQFN (4x4)
Win Source Part Number 123873-MAX1926ETC+
Ultra Librarian 3D Model Ultra Librarian MAX1926ETC+ CAD Model

Description

The MAX1926ETC+ is a high-efficiency, low-noise, synchronous step-down DC-DC converter designed by Maxim Integrated to meet the rigorous power supply requirements of portable and battery-powered applications. This compact and versatile power solution is ideal for devices where space is at a premium and energy efficiency is paramount.

Key Features

  • Input Voltage Range: The MAX1926ETC+ operates with an input voltage range of 2.6V to 5.5V, making it suitable for single-cell lithium-ion (Li+) batteries, as well as other standard power sources.
  • Adjustable Output: It delivers an adjustable output voltage from 0.8V up to 92% of the input voltage, allowing for a wide range of power supply configurations and flexibility in design.
  • High Efficiency: The device achieves up to 95% efficiency, which minimizes power loss during conversion and extends battery life in portable applications.
  • Low Quiescent Current: Its low quiescent current of only 25µA (typical) during operation and 0.1µA (typical) in shutdown mode ensures minimal drain on the battery when the device is inactive.
  • Compact Package: Encased in a small, 12-pin thin QFN package, the MAX1926ETC+ saves valuable board space and is well-suited for space-constrained applications.
  • Integrated Features: The converter includes internal synchronous rectification and a fixed-frequency PWM control scheme to reduce external component count and simplify the design process.
  • Protection Mechanisms: It is equipped with a variety of protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under adverse conditions.

Applications

The MAX1926ETC+ is a versatile component that can be utilized in a multitude of applications, including but not limited to:

  • Portable Media Players
  • Wireless Handsets
  • GPS Receivers
  • Digital Cameras
  • PDAs and Handheld Computers

With its high efficiency, low noise operation, and compact form factor, the MAX1926ETC+ from Maxim Integrated stands as an excellent power management solution for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,407 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess