EN
  • EN
  • DE

BD6962FVM-TR

Part No BD6962FVM-TR
Manufacturer Rohm Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PWM 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC), Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 800mA
Supply Voltage - Operating 3.3 V to 14 V
Voltage - Load 3.3 V to 14 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1023050-BD6962FVM-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD6962FVM-TR CAD Model

Description

The BD6962FVM-TR is a single-channel H-bridge driver IC designed for driving brushed DC motors. Manufactured by Rohm Semiconductor, this device is ideal for applications requiring precise and efficient motor control, offering integrated features for protection and ease of use. The TR suffix indicates that this part is supplied in tape and reel packaging for automated assembly.

Applications

  • Toy and Hobby Applications: Commonly used in remote-controlled cars, model trains, and other hobbyist projects that require bidirectional motor control.
  • Robotics: Applied in small robots and automated systems for precise control of motor-driven movements.
  • Office Equipment: Found in printers, scanners, and copiers for controlling paper feed mechanisms and other motor-driven functions.
  • Small Appliances: Used in appliances such as electric toothbrushes and small fans for driving DC motors.

Features

  • Single-Channel H-Bridge: Allows for bidirectional control of a single DC motor.
  • Low On-Resistance: Minimizes power loss and heat generation, improving efficiency.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), undervoltage lockout (UVLO), and thermal shutdown (TSD) for reliable operation.
  • PWM Control: Enables precise speed control of the motor through pulse width modulation.
  • Compact Package: Available in a small VQFN package, saving space on the PCB.

Benefits

  • Efficient Motor Control: Low on-resistance and PWM control allow for efficient and precise control of DC motors.
  • Enhanced System Reliability: Built-in protection circuits safeguard the IC and the motor from damage, increasing overall system reliability.
  • Simplified Circuit Design: Integrated features reduce the number of external components required, simplifying PCB layout.
  • Compact Size: Small package size makes it suitable for space-constrained applications.
  • Cost-Effective: Integration and efficient design help reduce the overall system cost.

Additional Details

The BD6962FVM-TR typically requires a few external components for proper operation, such as decoupling capacitors and resistors for setting current limits. The specific configuration and component values depend on the application requirements and the motor being driven. It is crucial to consult the datasheet for detailed specifications and application notes to ensure optimal performance and safety.

Furthermore, the BD6962FVM-TR's PWM control enables fine-tuning of the motor's speed, allowing for customized performance in various applications. The integrated protection circuits are essential for preventing damage to the IC and the motor in the event of overcurrent, undervoltage, or overheating conditions, contributing to the overall robustness of the system. The tape and reel packaging facilitates automated assembly, making it suitable for high-volume production environments.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess