EN
  • EN
  • DE

PIC12F519T-I/SN020

Part No PIC12F519T-I/SN020
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 759104-PIC12F519T-I/SN020
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12F519T-I/SN020 CAD Model

Description

Microchip Technology PIC12F519T-I/SN020 Microcontroller

The PIC12F519T-I/SN020 is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for embedded applications requiring a compact footprint and efficient power consumption. This MCU is part of the popular PIC series known for their reliability and versatility in various electronic applications.

Key Features:

  • Core: The device features a powerful 8-bit PIC architecture that provides a perfect balance between performance and power efficiency, making it ideal for battery-operated and power-sensitive applications.
  • Memory: It is equipped with 1.5KB of Flash program memory, allowing ample space for application code, and 41 bytes of data RAM for efficient data manipulation.
  • I/O Pins: The MCU offers 6 general-purpose I/O pins that can be configured for various input/output functions, providing flexibility in interfacing with external components.
  • Speed: With an operating speed of up to 8 MHz, this microcontroller can handle a wide range of tasks without compromising on performance.
  • Operating Voltage: It operates within a voltage range of 2.0V to 5.5V, which is suitable for low-voltage and standard applications alike.
  • Temperature Range: The device is characterized for operation from -40°C to 85°C, ensuring reliable performance under various environmental conditions.
  • Packaging: The PIC12F519T-I/SN020 comes in a compact SOIC (Small Outline Integrated Circuit) package, making it easy to integrate into space-constrained designs.
  • Programmable Features: It includes an onboard 4 MHz oscillator, power-saving sleep mode, watchdog timer, and various other programmable features that enhance its functionality in complex systems.

Applications:

This microcontroller is suitable for a wide range of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices. Its small size and low power consumption make it an excellent choice for portable and wearable technology.

The PIC12F519T-I/SN020 is a testament to Microchip Technology's commitment to providing robust and versatile microcontrollers that meet the needs of modern electronic designs. Its combination of performance, memory, and programmable features, all packaged within a small form factor, make it a go-to MCU for designers and hobbyists alike.

You May Also Be Interested in

Atmel
Lowest to $24.7389
Renesas Electronics America
Lowest to $105.8176
International Rectifier
Need more? Email Us
Panasonic
Lowest to $26.8133
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $0.1042
Semtech Corporation
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Intersil Corporation
Lowest to $5.0142

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess