EN
  • EN
  • DE

PIC12F615-I/SN

Part No PIC12F615-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 1.75KB Flash 2.5V/3.3V/5V Automotive 8-Pin SOIC N Tube / IC MCU 8BIT 1.75KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Data RAM Size 64 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 092529-PIC12F615-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC12F615
Introduction Date January 16, 2006
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC12F615-I/SN CAD Model

Description

Microchip Technology's PIC12F615-I/SN Microcontroller

The PIC12F615-I/SN is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications requiring a compact, yet powerful and versatile microcontroller. This MCU is part of Microchip's renowned PIC12 family, known for their small form factor and low power consumption, making them ideal for space-constrained and power-sensitive applications.

With an 8-bit architecture, the PIC12F615-I/SN provides a perfect balance between performance and power efficiency. It operates at a voltage range of 2.0V to 5.5V, which allows for flexibility in different power environments and battery-operated applications. The MCU comes in an 8-pin SOIC package, which is not only space-saving but also easy to integrate into various PCB designs.

The PIC12F615-I/SN is equipped with 1.75KB of flash program memory, ensuring ample space for application code. It also features 64 bytes of EEPROM and 128 bytes of RAM, which are essential for data storage and efficient memory management during operation. Its clock speed can go up to 20 MHz, providing sufficient processing power for a myriad of tasks.

This MCU includes an array of integrated peripherals that enhance its functionality and reduce the need for additional components. Some of these peripherals include an Analog-to-Digital Converter (ADC) with up to 4 channels, a comparator, and a Pulse Width Modulation (PWM) module. These features make it particularly suitable for applications such as LED lighting control, battery management, and small motor control.

For developers, the PIC12F615-I/SN supports in-circuit serial programming (ICSP) for convenient programming and debugging. Additionally, it is compatible with Microchip's MPLAB® development environment, providing access to a comprehensive suite of development tools to streamline the design process.

In summary, the PIC12F615-I/SN from Microchip Technology is a robust, versatile, and easy-to-use microcontroller that offers a powerful set of features in a small package. Whether for industrial, consumer, automotive, or any other low-power application, this MCU is an excellent choice for designers looking to maximize functionality while minimizing space and power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9919 $54.5545
125+ $0.8139 $101.7375
195+ $0.7885 $153.7575
265+ $0.7630 $202.1950
340+ $0.7376 $250.7840
455+ $0.6613 $300.8915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess