EN
  • EN
  • DE

PIC12F629-I/MD

Part No PIC12F629-I/MD
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8DFN / PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-DFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (4x4)
Base Product Number PIC12F629
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 91
Win Source Part Number 1322327-PIC12F629-I/MD
Ultra Librarian 3D Model Ultra Librarian PIC12F629-I/MD CAD Model

Description

Microchip Technology's PIC12F629-I/MD Microcontroller

The PIC12F629-I/MD is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for embedded applications requiring a compact, low-power solution. This MCU is part of Microchip's renowned PIC® series, which is celebrated for its ease of use, reliability, and versatility across a wide range of applications.

With its 8-pin micro-miniature package, the PIC12F629-I/MD is an ideal choice for space-constrained applications. Despite its small size, this MCU does not compromise on features. It boasts a 14-bit instruction set architecture and operates with a precision internal oscillator, eliminating the need for external clock components and further reducing the system's overall footprint.

The device operates in the industrial temperature range (-40°C to +85°C), ensuring reliability and performance even under harsh conditions. This makes it suitable for industrial control systems, automotive applications, and consumer electronics where temperature fluctuations are common.

Key features of the PIC12F629-I/MD include:

  • Program Memory: 1.75 KB of Flash memory, allowing ample space for application code.
  • Data Memory: 64 bytes of EEPROM and 128 bytes of RAM, supporting data-intensive operations.
  • I/O Pins: 6 general-purpose I/O pins, providing flexibility for interfacing with external components.
  • Timers: An 8-bit timer and a 16-bit timer, which can be used for a variety of timing-related tasks.
  • Analog-to-Digital Converter (ADC): A 4-channel, 10-bit ADC, enabling the MCU to interface with analog sensors and transducers.
  • Communication: Integrated support for USART, SPI, and I2C protocols, facilitating communication with other devices.
  • Power-Saving Modes: Multiple power-saving modes, including Sleep and Idle, to extend battery life in portable applications.
  • On-Chip Voltage Regulator: An onboard voltage regulator that ensures stable operation even with fluctuating power supplies.

For design flexibility, the PIC12F629-I/MD supports in-circuit serial programming (ICSP™) and is compatible with Microchip's MPLAB® Integrated Development Environment (IDE), which provides developers with powerful tools for code development and debugging.

Whether you're developing a simple consumer gadget or a sophisticated industrial control system, the PIC12F629-I/MD offers a balanced combination of performance, power efficiency, and design simplicity, making it a smart choice for your next embedded project.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess