EN
  • EN
  • DE

MC68HC705P6AMDW

Part No MC68HC705P6AMDW
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4.5KB OTP 28SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC05
Package Tube
Product Status Obsolete
Core Processor HC05
Core Size 8-Bit
Speed 2.1MHz
Connectivity SIO
Peripherals POR, WDT
Number of I/O 21
Program Memory Size 4.5KB (4.5K x 8)
Program Memory Type OTP
EEPROM Size -
RAM Size 176 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number MC68HC705
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1379118-MC68HC705P6AMDW
Ultra Librarian 3D Model Ultra Librarian MC68HC705P6AMDW CAD Model

Description

The NXP MC68HC705P6AMDW microcontroller is a versatile and powerful integrated circuit designed for a wide range of embedded applications. This high-performance component is part of the MC68HC05 family, which is renowned for its user-friendly interface and cost-effectiveness. It is particularly suitable for automotive, industrial control, and smart home devices where reliability and efficiency are paramount.

Key Features

  • CPU: The MC68HC705P6AMDW is equipped with an 8-bit CPU, which is capable of handling complex computations and logic operations with ease.
  • Memory: It comes with a generous amount of onboard memory, including 256 bytes of RAM and 6,144 bytes of EPROM, providing ample space for program storage and data manipulation.
  • I/O Ports: The microcontroller features 27 input/output ports, making it highly adaptable for various peripheral connections and functionalities.
  • Timer: An 8-bit timer with an array of functions, including pulse-width modulation (PWM), event counting, and interval timing, adds to the flexibility of this device.
  • Oscillator: An on-chip oscillator ensures stable operation and reduces the need for external components, thereby simplifying the design and reducing overall system cost.
  • Power Management: The MC68HC705P6AMDW boasts a range of power-saving modes, including stop and wait modes, which are essential for battery-operated devices.
  • Package: It is available in a 28-pin Dual In-line Package (DIP), which is easy to handle and integrate into various PCB designs.

Applications

The MC68HC705P6AMDW microcontroller is an excellent choice for applications requiring a balance between performance and power consumption. Its robust feature set makes it ideal for:

  • Automotive control systems
  • Industrial automation
  • Home automation and smart appliances
  • Consumer electronics
  • Security systems

Conclusion

In summary, the NXP MC68HC705P6AMDW microcontroller offers a reliable, cost-effective solution for designers and engineers looking to develop sophisticated embedded systems. Its rich set of features and ease of use make it an attractive choice for a broad spectrum of applications.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess