EN
  • EN
  • DE

PIC12F629-I/P

Part No PIC12F629-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 64 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-PDIP
Win Source Part Number 091568-PIC12F629-I/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Consumer Electronics
Family Name PIC12F629
Introduction Date March 01, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC12F629-I/P CAD Model

Description

Microchip Technology's PIC12F629-I/P Microcontroller

The PIC12F629-I/P is a highly versatile 8-bit microcontroller from Microchip Technology, tailored for a wide range of applications. It belongs to Microchip's extensive PIC family, renowned for their ease of use and robust performance in various electronic systems. This particular model comes in a PDIP (Plastic Dual In-line Package) form, making it suitable for through-hole PCB mounting, which is ideal for prototyping and educational purposes.

At the heart of the PIC12F629-I/P is a powerful RISC architecture that allows operations to be executed with remarkable speed and efficiency. It features 1KB of flash memory, which provides ample space for application code, and 64 bytes of EEPROM, allowing for non-volatile storage of configuration settings or small amounts of data. The device also boasts 128 bytes of RAM, ensuring smooth operation and data handling.

This microcontroller operates at a voltage range of 2.0V to 5.5V, making it a great choice for low-power applications. Its clock speed can go up to 20 MHz, which, combined with the highly efficient instruction set, ensures that tasks are processed quickly and effectively. The PIC12F629-I/P also comes with an integrated 4-channel 10-bit Analog-to-Digital Converter (ADC), which is perfect for interfacing with analog sensors and converting their output to digital values for processing.

Additional features include an internal oscillator, which reduces the need for external clock components, power-saving sleep mode, watchdog timer, and programmable code protection to secure your application from unauthorized access. Its versatility is further enhanced with five I/O pins that can be used for interfacing with LEDs, buttons, motors, and other peripherals.

The PIC12F629-I/P is an excellent choice for hobbyists, educators, and professionals alike. Whether it's for simple DIY projects, educational purposes, or complex industrial applications, this microcontroller offers a reliable and cost-effective solution. Its robust feature set and straightforward programming model make it an essential component for any project that requires a compact, yet powerful microcontroller.

For more detailed information, including programming tutorials and datasheets, be sure to visit Microchip Technology's official website or consult with their customer support for guidance on integrating the PIC12F629-I/P into your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1402 $51.3648
57+ $1.7561 $100.0977
89+ $1.7012 $151.4068
122+ $1.6463 $200.8486
158+ $1.5915 $251.4570
211+ $1.4268 $301.0548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess