EN
  • EN
  • DE
  • IT

PIC12F683T-I/SNVAO

Part No PIC12F683T-I/SNVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976222-PIC12F683T-I/SNVAO
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC12F683T-I/SNVAO CAD Model

Description

Microchip Technology PIC12F683T-I/SNVAO

The PIC12F683T-I/SNVAO is a high-performance, 8-bit microcontroller crafted by the renowned Microchip Technology. This compact yet powerful MCU is designed to support a wide range of applications, from simple to complex, thanks to its versatile feature set and efficient operation. It is an ideal choice for designers looking for a cost-effective solution with a small footprint, without compromising on functionality.

At the heart of the PIC12F683T-I/SNVAO is a precision-engineered RISC architecture that enables the execution of most instructions in just a single clock cycle, resulting in high throughput and exceptional speed. The device operates at a frequency of up to 20 MHz and boasts a flash memory size of 3.5 KB, which is ample space for user programs. Additionally, it comes with 128 bytes of EEPROM and 256 bytes of RAM, ensuring sufficient data storage and smooth operation.

One of the standout features of this microcontroller is its integrated 10-bit Analog-to-Digital Converter (ADC), which allows for accurate analog signal measurement—a critical function in many embedded systems. The MCU also includes two comparators and a PWM module, making it well-suited for control-related tasks in applications such as motor control, LED dimming, and various sensor interfacing requirements.

The PIC12F683T-I/SNVAO offers an enhanced watchdog timer, a wide operating voltage range of 2.0V to 5.5V, and an extended temperature range, making it a reliable choice for demanding environments. Its power-saving sleep mode ensures energy efficiency, which is essential for battery-operated devices.

Designed with versatility in mind, this microcontroller supports in-circuit serial programming (ICSP) for easy programming and reprogramming, which is vital for rapid development and prototyping. The device comes in an 8-pin SOIC package, which is suitable for space-constrained applications while providing enough GPIO pins for interfacing with peripherals.

In summary, the Microchip PIC12F683T-I/SNVAO microcontroller is a feature-rich, high-performance solution that offers a blend of power, flexibility, and reliability for a wide array of electronic applications. Its robust design and comprehensive features make it a smart choice for developers looking to create efficient and innovative products.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8888 $53.3280
125+ $0.8315 $103.9375
190+ $0.8028 $152.5320
270+ $0.7455 $201.2850
350+ $0.7168 $250.8800
440+ $0.6882 $302.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,670 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess