EN
  • EN
  • DE
  • IT

PIC12HV615-I/SN

Part No PIC12HV615-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Data RAM Size 64 x 8
Supply Voltage - Operating 2 V to 5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 037148-PIC12HV615-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12HV615-I/SN CAD Model

Description

Microchip Technology PIC12HV615-I/SN Microcontroller

The PIC12HV615-I/SN is a high-performance, 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications that require efficient power management and versatile control capabilities. This compact yet powerful device is packed with advanced features that make it ideal for embedded systems, particularly in automotive, industrial, and consumer electronics where space is at a premium.

Key Features

  • Integrated Analog Features: The PIC12HV615 comes with a 10-bit Analog-to-Digital Converter (ADC), voltage reference, and comparator, making it suitable for applications that require precise analog signal monitoring and conversion.
  • Enhanced PWM Output: With an Enhanced PWM module, this microcontroller provides excellent control for power regulation, making it ideal for LED dimming, motor control, and other applications requiring fine-grained PWM adjustments.
  • High-Voltage Operation: As the 'HV' in its name suggests, the PIC12HV615 is designed to operate directly from a high-voltage source (2.0V to 5.5V), eliminating the need for external voltage regulators in certain applications.
  • Programmable Memory: It features 1.75KB of flash memory and 128 bytes of RAM, providing ample space for program code and data handling in simple to moderately complex applications.
  • In-Circuit Serial Programming™ (ICSP™): The microcontroller supports ICSP for easy programming and reprogramming of the device, even after being embedded into a system.

Package and Temperature Range

The PIC12HV615-I/SN is offered in an 8-pin SOIC package, which is well-suited for space-constrained applications. It is designed to operate over the industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.

Applications

This versatile microcontroller is perfect for a variety of applications, including:

  • Automotive systems
  • Battery management
  • Small motor control
  • Portable devices
  • Power supply control
  • LED lighting and dimming

With its robust feature set and high-voltage capability, the Microchip PIC12HV615-I/SN microcontroller is a reliable choice for developers looking to create compact, efficient, and cost-effective designs.

You May Also Be Interested in

Renesas Electronics America
16-BIT, GENERAL / 7790 SERIES / * Microcontroller IC
Need more? Email Us
Infineon Technologies
IC MCU ASSP 64LQFP / - Microcontroller IC
Need more? Email Us
Maxim Integrated
IC MCU 8BIT EXTRNL NVSRAM 80QFP
Need more? Email Us
Renesas Electronics America
8-BIT, OTPROM, MELPS740 CPU / * Microcontroller IC
Lowest to $95.4392
Microchip Technology
IC MCU 8BIT 4KB FLASH 40DIP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44TQFP
Lowest to $31.2001
Texas Instruments
IC MCU 8BIT 32KB FLASH 44WQFN
Lowest to $17.4882
SANYO Semiconductor (U.S.A) Corporation
MICROCONTROLLER 8-BIT LC8XX CPU / * Microcontroller IC
Lowest to $56.2418

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1207 $50.8968
58+ $1.7401 $100.9258
89+ $1.6857 $150.0273
123+ $1.6313 $200.6499
159+ $1.5770 $250.7430
213+ $1.4138 $301.1394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess