Microchip Technology PIC12LC508A Microcontroller
The PIC12LC508A is a powerful microcontroller (MCU) from Microchip Technology, designed for embedded applications requiring a compact and efficient control solution. This 8-bit MCU is part of Microchip's renowned PIC family, known for their ease of use and robust performance in a wide array of electronic devices.
Equipped with a high-performance RISC CPU, the PIC12LC508A operates at a maximum frequency of 4 MHz, providing a speedy and responsive control environment for your applications. The device comes with 768 bytes of program memory and 25 bytes of data RAM, which, while modest, is sufficient for many simple control tasks and systems with tight space constraints.
One of the standout features of the PIC12LC508A is its low-power consumption, making it an ideal choice for battery-operated and portable devices. The MCU supports a wide operating voltage range from 2.5V to 5.5V, providing flexibility in power supply design and ensuring compatibility with both TTL and CMOS logic levels.
The device includes an on-chip 4 MHz oscillator, which eliminates the need for external clock components, saving board space and reducing the bill of materials. Additionally, the PIC12LC508A offers a variety of integrated peripherals, such as a timer, watchdog timer, and an in-circuit serial programming (ICSP) feature for easy programming and re-programming of the device, even after it has been placed in a circuit.
For designers and engineers looking to implement custom logic or control systems in applications such as consumer electronics, automotive, industrial control, and more, the PIC12LC508A provides a reliable and cost-effective solution. Its small footprint in an 8-pin PDIP, SOIC, or MSOP package allows for integration into space-constrained designs without compromising functionality or performance.
Overall, the Microchip PIC12LC508A stands as a testament to the company's commitment to providing versatile and powerful microcontroller solutions that cater to the needs of modern electronic design.