EN
  • EN
  • DE

OPA2237EA

Part No OPA2237EA
Manufacturer Texas Instruments
Description Op Amp Dual GP ±18V/36V 8-Pin VSSOP / SINGLE-SUPPLY OPERATIONAL AMPLIFIERS MicroAmplifier™ Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233448-OPA2237EA
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name OPA2237
Introduction Date October 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian OPA2237EA CAD Model

Description

OPA2237EA: High Precision Operational Amplifier

The OPA2237EA from Texas Instruments is a high-precision operational amplifier that delivers outstanding performance for a wide range of applications. This op-amp is designed to offer a perfect balance between speed and power consumption, making it an ideal choice for battery-powered devices and industrial equipment where efficiency is paramount.

Key Features

  • Low Offset Voltage: The OPA2237EA boasts a low offset voltage, which ensures accurate signal amplification without significant deviation, making it suitable for high-precision measurements and instrumentation.
  • Wide Supply Range: It operates on a wide supply voltage range, accommodating various application needs and simplifying power supply design.
  • Low Noise: With its low noise performance, the OPA2237EA is excellent for audio applications and other sensitive circuits that require a clean signal amplification.
  • High Open-Loop Gain: The device offers a high open-loop gain, which contributes to better linearity and less distortion in the output signal.

Applications

The versatility of the OPA2237EA allows it to be used in a multitude of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Active filters and signal conditioning
  • Battery-powered devices
  • Medical equipment
  • Industrial process controls

Reliability and Quality

As with all Texas Instruments products, the OPA2237EA is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. The device is available in an 8-pin DIP package, providing ease of integration into various circuit designs.

Conclusion

The OPA2237EA operational amplifier stands out with its precision, low power consumption, and flexibility, making it a top choice for engineers and designers looking for reliable performance in their analog circuits. Whether for professional or hobbyist projects, the OPA2237EA brings Texas Instruments' renowned quality and performance to the table.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2751 $50.0522
47+ $2.1312 $100.1664
73+ $2.0592 $150.3216
105+ $1.9152 $201.0960
136+ $1.8432 $250.6752
170+ $1.7712 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess