EN
  • EN
  • DE

PIC12LC509A-04/P

Part No PIC12LC509A-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 8DIP / PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
RAM Size 41 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number PIC12LC509
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC12LC509A-04/P-NDR
Standard Package 60
Win Source Part Number 1318910-PIC12LC509A-04/P
Ultra Librarian 3D Model Ultra Librarian PIC12LC509A-04/P CAD Model

Description

Microchip Technology's PIC12LC509A-04/P Microcontroller

The PIC12LC509A-04/P is a powerful 8-bit microcontroller from Microchip Technology, designed to deliver performance and versatility in a compact package. This MCU is a member of the renowned PIC family, renowned for its ease of use, low power consumption, and reliable performance in a wide array of applications. The PIC12LC509A-04/P is ideal for embedded systems that require a programmable intelligence while still operating under space or power constraints.

Key Features:

  • CPU: The device features a high-performance RISC CPU with a 33 single-word instructions set that is both easy to learn and use.
  • Operating Speed: It operates at a maximum speed of 4 MHz, providing a balance between speed and power consumption.
  • Program Memory: With 1.5KB of on-board OTP (One-Time Programmable) program memory, it offers ample space for application code.
  • Data Memory: It includes 41 bytes of data RAM and 64 bytes of data EEPROM for storage of variables and persistent data.
  • I/O Pins: The microcontroller comes with 6 general-purpose I/O pins that can be configured for various input/output functions, allowing for flexible interfacing with peripherals.
  • Timers: An integrated 8-bit timer and a Watchdog Timer help in managing time-critical operations and system reliability.
  • Power-saving Features: It includes power-saving sleep mode, which significantly reduces power consumption when the device is not in active use.
  • Package: The PIC12LC509A-04/P is available in a PDIP (Plastic Dual In-line Package) form factor, making it suitable for prototyping and production in through-hole technology applications.
  • Voltage Range: It operates within a voltage range of 2.5V to 5.5V, accommodating various power supply configurations.

Applications:

The versatility of the PIC12LC509A-04/P makes it ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial automation
  • Home appliances
  • Security systems
  • Medical devices

Whether you're a hobbyist working on a DIY project or a professional engineer developing a sophisticated embedded system, the PIC12LC509A-04/P offers a reliable and cost-effective solution that can meet the demands of your application.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess