EN
  • EN
  • DE

PIC12LF1840T-I/MF023

Part No PIC12LF1840T-I/MF023
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084912-PIC12LF1840T-I/MF023
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC12LF1840T-I/MF023 CAD Model

Description

Microchip Technology's PIC12LF1840T-I/MF023 Microcontroller

The PIC12LF1840T-I/MF023 is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact design and robust feature set. This MCU is part of the PIC12 family and is designed to cater to a wide range of applications, from simple to complex, in various industries such as automotive, consumer electronics, and industrial automation.

At the heart of the PIC12LF1840T-I/MF023 lies an 8-bit processor with an enhanced Mid-range core. The MCU operates at a voltage range of 1.8V to 3.6V, making it suitable for low-power applications. It comes in a 16-pin QFN package, which is ideal for space-constrained designs. The MCU offers an internal oscillator, which eliminates the need for external clock components, thereby reducing the overall system cost and complexity.

Key Features:

  • Memory: The device comes with 7 KB of Flash program memory and 256 bytes of EEPROM, providing ample space for application code and data storage.
  • Communication Interfaces: It includes an I2C, SPI, and USART for serial communication, enabling the device to connect with other peripherals and microcontrollers easily.
  • Timers and PWM: The MCU is equipped with several timers, including a 16-bit timer, and up to four PWM channels, allowing for precise timing and control in applications such as motor control and LED dimming.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with up to 12 channels provides the capability to convert analog signals into digital data for processing.
  • Temperature Range: It operates over an extended temperature range of -40°C to 85°C, ensuring reliability under various environmental conditions.

The PIC12LF1840T-I/MF023 also features Microchip's XLP (eXtreme Low Power) technology for energy efficiency, which is critical for battery-operated or power-sensitive applications. With its interrupt handling capabilities and various power-saving modes, this MCU can achieve very low power consumption while still providing responsive performance.

Whether you're designing a battery-operated device, a smart sensor, or any other product that requires a compact, efficient, and powerful microcontroller, the PIC12LF1840T-I/MF023 from Microchip Technology is an excellent choice that combines performance with cost-effectiveness.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess