EN
  • EN
  • DE

PIC16C505-04E/SL

Part No PIC16C505-04E/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 14-Pin, 8-Bit CMOS Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 11
Program Memory Size 1.5KB (1K x 12)
Program Memory Type One Time Programmable(OTP)
RAM Size 72 x 8
Supply Voltage 3 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
RoHS State Request Verification
Win Source Part Number 1237778-PIC16C505-04E/SL
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C505
Introduction Date November 03, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C505-04E/SL CAD Model

Description

Microchip Technology PIC16C505-04E/SL Microcontroller

The PIC16C505-04E/SL from Microchip Technology is a high-performance, fully-static, 8-bit CMOS microcontroller. This device is packed with a variety of features that make it an ideal choice for applications requiring a small footprint, low power consumption, and a rich set of peripherals. It operates at a maximum frequency of 4 MHz, providing a balanced compromise between speed and power usage.

The PIC16C505-04E/SL comes in a 14-pin SOIC package, which is suitable for surface-mount technology, making it a perfect fit for compact and space-constrained designs. It is equipped with 1.5KB of program memory and 72 bytes of data RAM, which is ample for simple control tasks, custom logic operations, and interfacing with sensors and other peripherals.

One of the key features of this microcontroller is its I/O versatility. It offers 12 I/O pins that can handle various digital inputs and outputs. This flexibility allows designers to connect a wide range of external devices such as LEDs, buttons, motors, and more. The PIC16C505-04E/SL also includes an 8-bit timer and a watchdog timer, which help in managing time-sensitive tasks and ensuring system reliability.

With its low-power consumption modes, the PIC16C505-04E/SL is particularly suitable for battery-operated devices. Designers can leverage these power-saving modes to extend the battery life of their applications. The device also features an on-chip voltage regulator which ensures stable operation over a range of supply voltages.

The microcontroller's programming and configuration are straightforward, thanks to Microchip's well-established development tools and software support. The PIC16C505-04E/SL can be programmed using Microchip's MPLAB IDE and a range of in-circuit programmers and debuggers, making it a user-friendly option for both novice and experienced developers.

Overall, the PIC16C505-04E/SL microcontroller is a reliable and cost-effective solution for a wide range of applications, including automation, consumer electronics, automotive systems, and custom embedded designs. Its combination of features and ease of use make it a versatile choice for engineers and hobbyists alike.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2798 $51.1920
100+ $1.0501 $105.0100
150+ $1.0173 $152.5950
205+ $0.9845 $201.8225
265+ $0.9517 $252.2005
355+ $0.8532 $302.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess